EN
  • EN
  • DE

SSM3J112TU TE85L

Part No SSM3J112TU TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 066084-SSM3J112TU TE85L
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM3J112TU TE85L CAD Model

Description

The SSM3J112TU TE85L is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for load switching and power management in portable applications. The TE85L suffix indicates a specific tape and reel packaging for automated assembly. The device is characterized by low on-resistance, fast switching speeds and a compact footprint.

Applications:

  • Load Switching: Used in portable devices such as smartphones, tablets and wearables to control power to different circuits.
  • DC-DC Conversion: Employed in step-up and step-down DC-DC converters for voltage regulation.
  • Power Management Circuits: Integrated into battery management systems (BMS) to efficiently manage power distribution.
  • Portable Consumer Electronics: Suitable for various battery-powered consumer devices.
  • Solid State Relays: Acts as a switch element in applications requiring solid state relays.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power losses and enhances overall efficiency.
  • Fast Switching Speed: Allows for efficient operation in high frequency applications.
  • Low Gate Charge (Qg): Reduces drive power requirements.
  • Small Surface Mount Package: Enables compact design and efficient board space utilization.
  • TE85L Packaging: Specifically designed for automated assembly processes.

Benefits:

  • Improved Efficiency: Low RDS(on) minimizes power dissipation, extending battery life in portable devices.
  • Compact Design: Small footprint enables integration into space-constrained designs.
  • Enhanced Thermal Performance: Minimizes heat generation during operation.
  • Simplified Assembly: TE85L packaging supports automated pick-and-place processes.
  • Increased Reliability: Stable operation under various environmental conditions.

Additional Details:

The SSM3J112TU TE85L operates at low voltage, making it suitable for battery-powered devices. It adheres to RoHS compliance for environmental regulations. The drain-source voltage (VDSS) and gate-source voltage (VGSS) ratings should be considered for safe operation. This MOSFET is frequently found in battery-powered devices due to its low power consumption and small size. The TE85L indicates it comes on tape and reel for pick and place machines on a production line.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
STMicroelectronics
DISCRETE
Lowest to $27.8572
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess