EN
  • EN
  • DE

TK16N60W5,S1VF(S

Part No TK16N60W5,S1VF(S
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840347-TK16N60W5,S1VF(S
Ultra Librarian 3D Model Ultra Librarian TK16N60W5,S1VF(S CAD Model

Description

The TK16N60W5,S1VF(S is a 600V N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is part of their high-voltage MOSFET family, designed for efficient power switching applications. The 'W5' and 'S1VF(S' suffixes likely denote specific performance characteristics, package type and/or screening levels. It's designed to offer a good balance between on-resistance and gate charge, and is manufactured using Toshiba's advanced process technology for enhanced reliability.

Applications:

  • Power Factor Correction (PFC): Used in power factor correction circuits in power supplies.
  • Flyback Converters: Employed in flyback converter topologies for isolated power supplies.
  • LED Lighting: Suitable for use in LED lighting driver circuits.
  • Solar Inverters: Used in high voltage DC-DC conversion stages in solar inverters.
  • Industrial Power Supplies: Found in industrial power supplies requiring high voltage operation.

Features:

  • N-Channel MOSFET: For efficient power switching.
  • 600V Drain-Source Voltage: High voltage capability for demanding applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for higher efficiency.
  • High Avalanche Energy: Offers robustness and reliability under stress conditions.
  • Fast Switching Speed: Reduces switching losses, contributing to improved efficiency.

Benefits:

  • High Efficiency: Low on-resistance ensures minimal power dissipation.
  • Reliable Performance: High avalanche energy rating provides robustness.
  • Reduced Heat Dissipation: Low RDS(on) minimizes heat generation, simplifying thermal management.
  • Simplified Design: Easier to drive compared to some older MOSFET technologies.
  • Long Lifespan: Designed for long-term reliability in demanding applications.

Additional Details:

The TK16N60W5,S1VF(S has a drain-source voltage (VDSS) of 600V and a continuous drain current (ID) rating which depends on the specific package and operating temperature. Its low on-resistance (RDS(on)) is a key parameter for reducing conduction losses. The device typically comes in a through-hole package. It's important to refer to the Toshiba datasheet for specific details on the 'W5' and 'S1VF(S' designations, as these may relate to package type, screening, or other performance characteristics. Gate threshold voltage (VGS(th)) is an important parameter for gate drive circuit design. Detailed specifications are available in the official Toshiba datasheet.

You May Also Be Interested in

Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4879 $69.9516
9+ $14.3486 $129.1374
13+ $13.9004 $180.7052
18+ $13.4523 $242.1414
23+ $13.0041 $299.0943
30+ $11.6586 $349.7580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess