EN
  • EN
  • DE

SRF1619NAC31-TB12R

Part No SRF1619NAC31-TB12R
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 340168-SRF1619NAC31-TB12R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRF1619NAC31-TB12R CAD Model

Description

The SRF1619NAC31-TB12R is a high-performance Schottky Barrier Diode manufactured by Toshiba Semiconductor and Storage. This diode is designed for applications requiring high efficiency and fast switching speeds. It's commonly used in switched-mode power supplies (SMPS), DC-DC converters, and other power electronics where minimizing power loss is crucial. The SRF1619NAC31-TB12R offers a low forward voltage drop and a high surge current capability, making it ideal for demanding power applications.

Applications

  • Switched-Mode Power Supplies (SMPS): Secondary rectification in SMPS circuits.
  • DC-DC Converters: Output rectification in DC-DC conversion.
  • Freewheeling Diodes: Used as freewheeling diodes to protect inductive loads.
  • Polarity Protection: Providing reverse polarity protection in electronic circuits.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents during operation.
  • Fast Switching Speed: Ensures efficient performance in high-frequency applications.
  • Compact Package: Allows for high-density circuit designs.

Benefits

  • Increased Efficiency: Reduces power consumption in electronic devices.
  • Lower Heat Dissipation: Minimizes the need for heat sinks and cooling systems.
  • Improved System Reliability: Provides stable and reliable operation.
  • Reduced Size and Weight: Enables smaller and lighter electronic devices.

Additional Details

The SRF1619NAC31-TB12R typically has a repetitive peak reverse voltage around 100V. Its forward current rating is usually around 16A. The device is generally available in a surface mount package suitable for automated assembly processes. The operating temperature range is usually from -40°C to +150°C, but specific values depend on the manufacturer's datasheet. The diode's low reverse leakage current contributes to higher energy efficiency. Toshiba's SRF series of Schottky barrier diodes are designed to meet the demands of modern power electronics, offering an ideal balance of performance and reliability.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess