EN
  • EN
  • DE

SBF0408DPL

Part No SBF0408DPL
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 313775-SBF0408DPL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBF0408DPL CAD Model

Description

The SBF0408DPL is a Schottky Barrier Diode manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed switching and low forward voltage drop, making it suitable for various applications including rectification, voltage clamping, and freewheeling.

Applications:

  • High-Efficiency DC-DC Converters
  • Reverse Polarity Protection Circuits
  • LED Lighting
  • Power Management in Portable Devices
  • Freewheeling Diode for Inductive Loads

Features:

  • Low Forward Voltage Drop (VF): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Small Package Size: Allows for compact circuit designs.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Improved Energy Efficiency: Low VF reduces power dissipation, leading to higher efficiency in power conversion circuits.
  • Reduced Heat Generation: Lower power dissipation results in less heat, simplifying thermal management.
  • Enhanced System Reliability: High surge current capability protects against voltage transients, increasing overall system reliability.
  • Smaller and Lighter Designs: Compact package size enables the design of smaller and lighter electronic devices.
  • Cost-Effective Solution: Provides a good balance of performance and price.

Technical Specifications (Typical):

Typical specifications for the SBF0408DPL include:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 80V
  • Maximum Average Forward Rectified Current (IF(AV)): 4A
  • Maximum Peak Forward Surge Current (IFSM): 80A
  • Forward Voltage (VF): 0.7 V at 2A
  • Operating Junction Temperature (TJ): -40°C to +150°C

Always refer to the official Toshiba Semiconductor and Storage datasheet for the SBF0408DPL to obtain precise electrical characteristics, thermal performance, and package dimensions.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess