EN
  • EN
  • DE

SII5293ANU

Part No SII5293ANU
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts ( S )
Description MHL/HDMI receiver with RGB output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998938-SII5293ANU
Categories OEM Parts( S )
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SII5293ANU CAD Model

Description

The SII5293ANU is a port processor manufactured by Lattice Semiconductor Corporation. This device is designed to facilitate high-speed serial communication, typically used in applications requiring efficient data transfer between various components or systems. It often serves as an interface bridge, translating between different communication protocols and standards.

Applications

  • DisplayPort to HDMI Adapters: Converts DisplayPort signals to HDMI for connecting computers to displays.
  • HDMI Repeaters and Splitters: Extends the range of HDMI signals and distributes them to multiple displays.
  • Video Capture Cards: Captures video signals from HDMI or other sources for recording or streaming.
  • AV Receivers: Processes and switches audio and video signals from various sources.
  • Digital Signage Systems: Distributes video content to multiple displays in retail and commercial environments.

Features

  • HDMI and DisplayPort Support: Compatible with both HDMI and DisplayPort standards for versatile connectivity.
  • High-Speed Data Transfer: Supports high bandwidth data transfer rates for high-resolution video and audio.
  • Integrated HDCP Engine: Provides content protection for copyrighted material.
  • Audio Extraction and Embedding: Allows for extraction of audio from video signals and embedding of audio into video signals.
  • Advanced Video Processing: Includes features such as color space conversion and scaling.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Compact Package: Small form factor for space-constrained applications.

Benefits

  • Versatile Connectivity: Supports both HDMI and DisplayPort, enabling connections to a wide range of devices.
  • High-Quality Video and Audio: Ensures high-fidelity transmission of video and audio signals.
  • Content Protection: HDCP support protects copyrighted content from unauthorized copying.
  • Simplified System Design: Integrated features reduce the number of external components required.
  • Energy Efficiency: Low power consumption minimizes energy waste.

Additional Details

The SII5293ANU typically operates with a 3.3V or 1.2V power supply. Detailed electrical characteristics, timing diagrams, and pinout information are available in the Lattice Semiconductor datasheet. The specific operating temperature range and interface specifications are also available from the manufacturer. Consult the datasheet for detailed information on configuration options and application circuit recommendations. The device is sensitive to electrostatic discharge (ESD), and proper handling precautions should be taken during assembly and operation.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.1329 $74.2658
4+ $30.4681 $121.8724
6+ $29.5159 $177.0954
9+ $28.5638 $257.0742
11+ $27.6117 $303.7287
14+ $24.7553 $346.5742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess