EN
  • EN
  • DE

AD9368BBCZ-1A

Part No AD9368BBCZ-1A
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description 2-Chip Receiver w/ JESD204-B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012978-AD9368BBCZ-1A
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9368BBCZ-1A CAD Model

Description

The AD9368BBCZ-1A from Analog Devices Inc. is a cutting-edge RF Agile Transceiver™ designed for the demanding requirements of wireless communication applications. This highly integrated device is engineered to provide a versatile and high-performance solution for broadband communications systems, including software-defined radios, cellular base stations, and other communication infrastructure equipment.

Key Features:

  • Frequency Range: The AD9368BBCZ-1A operates in the 70 MHz to 6.0 GHz range, allowing for a wide range of applications in different frequency bands.
  • Channel Bandwidth: It supports a channel bandwidth of up to 56 MHz, which is essential for high-data-rate communications and broadband wireless standards.
  • Integration: This transceiver integrates a dual-channel RF front end, flexible mixed-signal baseband section, frequency synthesizers, and a digital signal processing engine, significantly reducing the external component count and board space.
  • Programmability: The device is highly programmable, enabling it to support a multitude of communication standards and configurations, making it ideal for multi-standard and multi-mode equipment.
  • Power Efficiency: Designed with power efficiency in mind, the AD9368BBCZ-1A helps to reduce the overall power consumption of the systems in which it is used.

Applications:

  • Software-defined radios (SDR)
  • Cellular infrastructure (base stations, small cells, etc.)
  • General-purpose wireless communication systems
  • Test and measurement equipment
  • Active antenna systems

The AD9368BBCZ-1A transceiver is designed to simplify the RF system design, offering a high level of integration to reduce the development time and cost for RF system designers. The device's performance and flexibility make it an excellent choice for a wide range of wireless communication applications. Analog Devices Inc. provides comprehensive technical support, including detailed datasheets, reference designs, and application notes to assist designers in harnessing the full potential of this advanced RF solution.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $139.5633 $139.5633
2+ $134.9109 $269.8218
3+ $120.9551 $362.8653
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess