EN
  • EN
  • DE

0603WAF374JT5E

Part No 0603WAF374JT5E
Manufacturer Royal Ohm
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973884-0603WAF374JT5E
Categories OEM Parts(0-9)
Manufacturer Royal Ohm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0603WAF374JT5E CAD Model

Description

The 0603WAF374JT5E is a surface mount chip resistor manufactured by Royal Ohm. It is part of the 0603 series, indicating its physical dimensions, and is designed for applications requiring compact size and reliable performance.

Applications:

  • Automotive Electronics: Used in various automotive electronic circuits for current limiting and voltage division.
  • Industrial Automation: Integrated into industrial automation equipment for precise resistance control.
  • Medical Devices: Employed in medical devices where precision and reliability are critical.
  • Test and Measurement Equipment: Utilized in test and measurement instruments for accurate resistance values.
  • Power Supplies: Found in power supply circuits for current regulation and protection.

Features:

  • Compact Size: 0603 package size allows for high-density mounting on circuit boards.
  • Surface Mount Design: Designed for automated placement and soldering processes.
  • High Stability: Offers stable resistance values over a wide range of operating conditions.
  • Tight Tolerance: Provides precise resistance values for accurate circuit operation.
  • Wide Resistance Range: Available in a wide range of resistance values to meet various circuit requirements.

Benefits:

  • Space Saving: Reduces board space requirements due to its small size.
  • Efficient Assembly: Facilitates efficient assembly using SMT techniques.
  • Reliable Performance: Ensures reliable performance in various electronic circuits.
  • Precise Resistance: Provides accurate resistance values for precise circuit operation.
  • Versatile Application: Suitable for a wide range of applications in automotive, industrial, and medical electronics.

Technical Specifications:

Typical specifications for the 0603WAF374JT5E resistor include:

  • Resistance Value: 370 kΩ
  • Tolerance: 5%
  • Power Rating: 1/10 W (0.1 W)
  • Temperature Coefficient: ±100 ppm/°C
  • Operating Temperature Range: -55°C to +155°C

The resistor is typically manufactured using a thick film resistive element on a ceramic substrate, ensuring stability and durability.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Dell
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
100,000+ $0.0005 $50.0000
200,000+ $0.0005 $100.0000
300,000+ $0.0005 $150.0000
400,000+ $0.0005 $200.0000
500,000+ $0.0005 $250.0000
750,000+ $0.0004 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225,000 pieces
MOQ: 100000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess