EN
  • EN
  • DE

S5J14

Part No S5J14
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 307521-S5J14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S5J14 CAD Model

Description

The S5J14 appears to be a component from Toshiba Semiconductor and Storage, likely an integrated circuit or a discrete semiconductor device. Without more specific information, providing a detailed description is challenging. However, based on typical product offerings from Toshiba Semiconductor and Storage, we can infer some potential characteristics and applications.

Toshiba is a major manufacturer of semiconductors, known for producing a wide range of components, including microcontrollers, memory chips, power devices, and optoelectronics. Understanding the specific function and specifications of the S5J14 requires referencing its datasheet, which is not readily available in this context.

Potential Applications

  • Consumer Electronics: Depending on its function, it could be used in televisions, audio equipment, home appliances, and other consumer products.
  • Industrial Automation: Given Toshiba's involvement in industrial solutions, the component might find use in programmable logic controllers (PLCs), motor control systems, and other industrial automation equipment.
  • Automotive Electronics: Some Toshiba semiconductors are designed for automotive applications, such as engine control units (ECUs), body control modules (BCMs), and infotainment systems. If the S5J14 is automotive-grade, it will be designed for high reliability and operation in extreme temperatures.
  • Power Supplies: Given that Toshiba manufactures power semiconductors, S5J14 may be related to power management or power conversion circuits.

Potential Features

  • Low Power Consumption: Many of Toshiba's recent semiconductor designs emphasize low power consumption for energy efficiency.
  • High-Speed Operation: Depending on its purpose, the component may be designed for high-speed data processing or signal handling.
  • Integrated Protection Circuits: Many Toshiba parts integrate protection against overvoltage, overcurrent, and other potentially damaging conditions.
  • Small Form Factor: Modern semiconductors often come in compact packages to enable smaller and more portable devices.

Potential Benefits

  • Improved System Performance: If the S5J14 is a high-performance component, it can contribute to faster processing speeds and improved overall system performance.
  • Increased Energy Efficiency: A low-power component can help reduce energy consumption and extend battery life in portable devices.
  • Enhanced Reliability: Integrated protection features can improve the reliability and robustness of the system.
  • Reduced System Size and Cost: A compact component can help reduce the size and cost of the overall system.

Without access to the datasheet, determining the exact specifications and intended application of the S5J14 is impossible. However, based on Toshiba's general product line, the component is likely a semiconductor device used in a range of electronic applications, with features geared towards performance, efficiency, and reliability. Consulting the official Toshiba documentation is critical for proper usage.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Freescale Semiconductor - NXP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess