EN
  • EN
  • DE

RV2325ACTE85L

Part No RV2325ACTE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 303229-RV2325ACTE85L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RV2325ACTE85L CAD Model

Description

The RV2325ACTE85L is a high-performance microcontroller from Toshiba Semiconductor and Storage. This microcontroller is designed for a wide range of embedded applications, providing a balance of processing power, low power consumption, and integrated peripherals.

Applications

  • Industrial control systems
  • Consumer electronics
  • Home appliances
  • Automotive applications
  • IoT (Internet of Things) devices

Features

  • High-performance CPU core: Offers efficient processing capabilities for demanding tasks.
  • Integrated Flash Memory: On-chip flash memory provides ample storage for program code and data, eliminating the need for external memory in many applications.
  • SRAM: Includes static RAM for fast data access during runtime.
  • Timers/Counters: Versatile timers and counters enable precise timing control and event management.
  • Communication Interfaces: Supports various communication protocols such as UART, SPI, and I2C for seamless connectivity.
  • ADC/DAC: Analog-to-digital and digital-to-analog converters facilitate interfacing with analog sensors and actuators.
  • Low-Power Modes: Offers multiple low-power modes to minimize energy consumption in battery-powered devices.
  • Operating Voltage: Designed to operate within a wide voltage range, making it suitable for diverse power supply configurations.
  • I/O Pins: General-purpose input/output pins provide flexibility for connecting to various external devices and peripherals.

Benefits

  • Enhanced Performance: The high-performance CPU core enables efficient execution of complex algorithms and real-time tasks.
  • Reduced System Cost: Integrated flash memory and peripherals minimize the need for external components, reducing overall system cost.
  • Low Power Consumption: Low-power modes and efficient design contribute to extended battery life in portable applications.
  • Seamless Connectivity: Integrated communication interfaces simplify interfacing with other devices and networks.
  • Design Flexibility: The wide range of peripherals and configurable I/O pins provide flexibility in designing customized solutions.
  • Improved Reliability: Robust design and manufacturing processes ensure reliable operation in harsh environments.

Additional Details

The RV2325ACTE85L microcontroller is available in a variety of packages to suit different application requirements. It also features built-in security features to protect against unauthorized access and tampering. Detailed specifications regarding clock speed, memory sizes, and pin configurations can be found in the official Toshiba datasheet.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess