EN
  • EN
  • DE

RN2402(T5LFT)

Part No RN2402(T5LFT)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOT23
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 711899-RN2402(T5LFT)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN2402(T5LFT) CAD Model

Description

The RN2402(T5LFT) is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for power management and switching applications requiring efficient and reliable performance. Its low on-resistance (RDS(on)) minimizes power loss during operation, making it suitable for battery-powered devices and other energy-sensitive applications.

Applications:

  • DC-DC converters: Used to efficiently convert voltage levels in various electronic devices.
  • Load switching: Controls power to different parts of a circuit, such as LEDs or motors.
  • Power management in portable devices: Optimizes battery life in smartphones, tablets, and laptops.
  • Motor control: Provides efficient switching for small DC motors.
  • Analog switch applications

Features:

  • P-Channel MOSFET: Allows for easy implementation of high-side switching.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation, improving efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Enables operation with low voltage logic levels.
  • Surface Mount Package: Facilitates automated assembly and high-density board layouts.
  • Halogen-Free: Complies with environmental regulations.
  • Enhancement Mode
  • Small Signal MOSFET

Benefits:

  • High Efficiency: Low RDS(on) minimizes power dissipation, leading to cooler operation and extended battery life in portable devices.
  • Simplified Circuit Design: P-channel configuration simplifies high-side switching implementations.
  • Logic-Level Compatibility: Low gate threshold voltage allows direct interfacing with low-voltage microcontrollers and logic circuits.
  • Compact Design: Small surface mount package saves board space and enables miniaturization of electronic devices.
  • Environmentally Friendly: Halogen-free construction reduces environmental impact.

Additional Details:

The RN2402(T5LFT) features a trench gate structure, which contributes to its low on-resistance and fast switching speed. The device is typically supplied in a small surface mount package, such as a SOT-23 or similar. It is designed to withstand reflow soldering processes and is suitable for automated assembly. The absolute maximum ratings, such as drain-source voltage (VDS) and gate-source voltage (VGS), should be carefully observed to prevent device damage. The operating temperature range is typically -55°C to +150°C. This MOSFET is a versatile component suitable for a wide range of power management and switching applications.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess