EN
  • EN
  • DE

S-80718AL

Part No S-80718AL
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description HIGH-PRECISION VOLTAGE DETECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308241-S-80718AL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80718AL CAD Model

Description

The S-80718AL is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels in electronic circuits and generate a reset signal when the voltage drops below a specific threshold. This functionality is crucial for preventing malfunctions, data corruption, and ensuring the stable operation of various electronic systems. This voltage detector is widely used in applications where reliable voltage monitoring is essential.

Applications

  • Microprocessor and Microcontroller Systems: Providing a reset signal to ensure proper startup and prevent errors during voltage drops.
  • Power Supply Monitoring: Detecting undervoltage conditions in power supplies and triggering protective measures.
  • Battery-Powered Devices: Monitoring battery voltage to prevent deep discharge and extend battery life.
  • Memory Protection: Ensuring data integrity in memory devices by preventing write operations during undervoltage.
  • Industrial Control Equipment: Protecting sensitive electronic components from damage due to voltage fluctuations.

Features

  • High-Precision Voltage Detection: Provides accurate and reliable voltage monitoring.
  • Low Current Consumption: Minimizes power drain on the monitored circuit.
  • Small Package Options: Available in compact packages for space-constrained applications.
  • Built-in Hysteresis: Prevents oscillations and false triggering around the detection threshold.
  • Wide Operating Temperature Range: Ensures reliable operation in various environmental conditions.

Benefits

  • Improved System Reliability: Prevents malfunctions and data loss due to undervoltage.
  • Extended Battery Life: Reduces power consumption in portable devices.
  • Simplified Circuit Design: Integrates voltage monitoring functionality into a single component.
  • Enhanced System Protection: Protects sensitive components from damage.
  • Cost-Effective Solution: Provides a simple and reliable solution for voltage monitoring.

The S-80718AL is typically available in small surface-mount packages such as SOT-23 or similar. The precise detection voltage, hysteresis voltage, and output configuration (N-channel open drain or CMOS output) are critical parameters. Consult the device datasheet for detailed specifications and application recommendations. Using appropriate decoupling capacitors near the power supply pin is important to ensure stable and accurate voltage detection. Different variations of the S-80718 series offer different detection voltage thresholds to suit various application requirements. The device is designed for ease of use and integration into a wide range of electronic systems, providing robust voltage monitoring and protection.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
LSI Computer Systems
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1197 $64.9576
18+ $6.6620 $119.9160
27+ $6.4541 $174.2607
37+ $6.2462 $231.1094
48+ $6.0383 $289.8384
65+ $5.4135 $351.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,930 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess