EN
  • EN
  • DE

RN1001(F)

Part No RN1001(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835603-RN1001(F)
Ultra Librarian 3D Model Ultra Librarian RN1001(F) CAD Model

Description

The RN1001(F) is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for low-noise amplifier and general switching applications. It is commonly used in a variety of electronic devices and circuits where amplification or switching of signals is required.

Applications:

  • Low-Noise Amplifiers: Used in preamplifiers for audio and RF signals where low noise is critical.
  • Switching Circuits: Employed in switching applications for controlling LEDs, relays, and other loads.
  • Signal Amplification: Used in small-signal amplification circuits to boost signal levels.
  • Oscillator Circuits: Can be used in oscillator circuits for generating stable frequencies.
  • General Purpose Amplification: Suitable for a wide range of general-purpose amplification needs.

Features:

  • NPN Epitaxial Planar Transistor: Utilizes NPN transistor technology for efficient signal amplification and switching.
  • Low Noise Figure: Designed for low-noise performance in amplifier applications.
  • High Gain: Offers high current gain (hFE) for effective signal amplification.
  • Small Signal Operation: Optimized for small-signal amplification and switching.
  • Compact Package: Available in a small package for space-saving designs.

Benefits:

  • Improved Signal Quality: Low noise figure ensures clean signal amplification.
  • Efficient Switching: Provides efficient switching characteristics for various load types.
  • Versatile Applications: Suitable for a wide range of amplification and switching applications.
  • Space Saving: Compact package allows for high-density circuit board designs.
  • Reliable Performance: Offers reliable performance in various operating conditions.

The RN1001(F) typically features a collector-emitter voltage (VCEO), collector current (IC), and power dissipation rating. These values should be verified in the device's datasheet for specific operating parameters. It is commonly used in audio amplifiers, radio frequency (RF) circuits, and general-purpose switching circuits. It is packaged to allow for easy mounting and soldering onto PCBs. Proper heat sinking may be required depending on the application and power dissipation levels.

You May Also Be Interested in

Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess