EN
  • EN
  • DE

K7A60W

Part No K7A60W
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Description Switching Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826644-K7A60W
Ultra Librarian 3D Model Ultra Librarian K7A60W CAD Model

Description

The K7A60W is a silicon N-channel MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency switching applications. Its robust construction and optimized design make it suitable for various power management and control circuits.

Applications

  • Switching Power Supplies
  • DC-DC Converters
  • Motor Control Circuits
  • Solid State Relays
  • Lighting Ballasts

Features

  • N-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • High Avalanche Capability
  • Fast Switching Speed
  • RoHS Compliant
  • Available in a through-hole package, facilitating easy mounting and heat dissipation

Benefits

  • Improved Energy Efficiency: Low on-resistance minimizes power loss during switching, leading to higher energy efficiency.
  • Enhanced System Reliability: High avalanche capability ensures robustness against voltage spikes and transients, improving overall system reliability.
  • Reduced Switching Losses: Fast switching speed minimizes switching losses, contributing to higher efficiency and reduced heat generation.
  • Simplified Thermal Management: The through-hole package allows for effective heat dissipation, simplifying thermal management design.
  • Environmentally Friendly: RoHS compliance ensures that the device is free from hazardous substances, making it environmentally friendly.
  • Cost-Effective Solution: The combination of high performance and reasonable cost makes it a cost-effective solution for various power management applications.

Additional Details

The K7A60W typically features a voltage rating of 600V and a continuous drain current rating that varies based on operating conditions, such as ambient temperature and heat sinking. Its gate threshold voltage and gate charge characteristics are optimized for efficient and reliable switching operation. This MOSFET is commonly used in power supplies, DC-DC converters, and motor control circuits due to its ability to handle high voltages and currents with minimal power loss. The device is available in a TO-220 package.

Proper gate drive circuitry is essential to fully utilize the MOSFET's capabilities and ensure reliable operation. The datasheet provides detailed information on recommended gate drive voltages and switching frequencies. Careful consideration of thermal management is also important to prevent overheating and ensure long-term reliability. The K7A60W is a versatile and reliable MOSFET suitable for a wide range of power management applications, offering a combination of high performance, energy efficiency, and robustness.

You May Also Be Interested in

FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2522 $69.0088
9+ $14.1557 $127.4013
13+ $13.7133 $178.2729
18+ $13.2710 $238.8780
23+ $12.8286 $295.0578
31+ $11.5015 $356.5465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess