EN
  • EN
  • DE

JDV2S41FS

Part No JDV2S41FS
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Diodes
Description TOSHIBA Variable Capacitance Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1191590-JDV2S41FS
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian JDV2S41FS CAD Model

Description

The JDV2S41FS is a Schottky barrier diode manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed switching applications and rectification in various electronic circuits. The Schottky diode's key attribute is its low forward voltage drop and fast reverse recovery time, making it ideal for applications where efficiency and speed are paramount.

Applications:

  • High-speed switching circuits
  • Rectification
  • Voltage clamping
  • Reverse polarity protection
  • DC-DC converters

Features:

  • Low forward voltage drop
  • Fast reverse recovery time
  • Small surface-mount package (SOD-882 or similar)
  • High surge current capability
  • RoHS compliant

Benefits:

  • Improves efficiency in switching circuits
  • Reduces power dissipation
  • Enhances switching speed
  • Simplifies circuit design with a small package
  • Provides reliable performance in various applications

Additional Details:

The JDV2S41FS has a low forward voltage drop, typically in the range of 0.3 to 0.5 volts, depending on the forward current. Its fast reverse recovery time enables it to switch quickly between conducting and blocking states, minimizing switching losses. The diode is typically housed in a small surface-mount package, such as SOD-882 or similar, which is suitable for high-density PCB layouts. The device has a high surge current capability, allowing it to withstand transient current spikes without damage. The operating temperature range is typically from -40°C to +125°C.

This Schottky diode is commonly used in portable devices, power supplies, and other applications where efficiency and size are critical. Its low forward voltage drop reduces power loss and extends battery life in portable devices. The fast switching speed allows it to be used in high-frequency switching circuits. Proper PCB layout is important for optimal performance; keeping trace lengths short and minimizing parasitic inductance will enhance the diode's switching speed. The JDV2S41FS provides a cost-effective solution for high-speed switching and rectification in a variety of electronic systems.

You May Also Be Interested in

M/A-Com Technology Solutions
Limiter PIN Diodes | RF DIODE PIN 35V CHIP
Lowest to $5.4545
Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
Broadcom Limited
DIODE SCHOTTKY 30V 430MA SOT-323
Need more? Email Us
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796
STMicroelectronics
DIODE DAMPER/MOD VIDEO TO220FPAB
Need more? Email Us
NXP / Nexperia
DIODE BAND-SWITCHING SOD110 / Diode PIN Switch 35V 2-Pin SOD T/R
Lowest to $0.0739
Broadcom Limited
DIODE SCHOTTKY RF CC 70V SOT-23
Lowest to $2.3583
Vishay
DIODE BAND SW SOD80 MINIMELF
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0356 $63.2492
16+ $7.4139 $118.6224
25+ $7.1818 $179.5450
34+ $6.9508 $236.3272
43+ $6.7186 $288.8998
58+ $6.0233 $349.3514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess