EN
  • EN
  • DE

JDV2S10FS

Part No JDV2S10FS
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Diodes
Description Silicon Epitaxial Planar Type VCO for the UHF band
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1191587-JDV2S10FS
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JDV2S10FS CAD Model

Description

The JDV2S10FS is a silicon epitaxial planar type variable capacitance diode manufactured by Toshiba Semiconductor and Storage. It is specifically designed for use in electronic tuning applications, such as those found in radios, televisions, and other communication devices. Its key feature is its ability to change its capacitance in response to changes in applied voltage.

Applications

  • Electronic Tuning Circuits
  • Voltage-Controlled Oscillators (VCOs)
  • FM Radio Tuners
  • TV Tuners
  • Automatic Frequency Control (AFC) circuits

Features

  • High Capacitance Ratio: Provides a wide tuning range for oscillator and filter circuits.
  • Low Series Resistance: Minimizes losses in the tuning circuit, improving performance.
  • Small Package Size: Allows for compact circuit designs.
  • Excellent Linearity: Ensures accurate and predictable tuning characteristics.

Benefits

  • Precise Tuning: High capacitance ratio and excellent linearity enable accurate and stable tuning.
  • Improved Signal Quality: Low series resistance minimizes signal loss and distortion.
  • Miniaturization: Small package size facilitates compact device designs.
  • Reliable Performance: Toshiba's manufacturing expertise ensures consistent and dependable operation.

Additional Details

The JDV2S10FS exhibits a capacitance that varies with the reverse voltage applied to it. The capacitance ratio, defined as the ratio of the capacitance at a low voltage to the capacitance at a high voltage, is a key performance parameter. Lower series resistance contributes to a higher quality factor (Q) in tuned circuits, which in turn improves selectivity and reduces insertion loss. The device is typically housed in a small surface mount package, facilitating automated assembly and reducing board space requirements. It is designed to operate over a specified temperature range, ensuring stable performance in various environmental conditions. The diode's characteristics are carefully controlled during manufacturing to ensure consistent performance and reliable operation.

You May Also Be Interested in

Infineon Technologies
DIODE RF SW 35V 100MA SCD-80
Lowest to $0.0818
Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $3.1282
Broadcom Limited
DIODE SCHOTTKY RF CC 70V SOT-23
Lowest to $2.3583
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
STMicroelectronics
DIODE DAMPER/MOD VIDEO TO220FPAB
Need more? Email Us
Broadcom Limited
DIODE SCHOTTKY 30V 430MA SOT-323
Need more? Email Us
M/A-Com Technology Solutions
Limiter PIN Diodes | RF DIODE PIN 35V CHIP
Lowest to $5.4545
NXP / Nexperia
DIODE PIN 100V 100MA SOT323
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3158 $57.8950
61+ $1.9000 $115.9000
95+ $1.8411 $174.9045
130+ $1.7810 $231.5300
168+ $1.7221 $289.3128
225+ $1.5442 $347.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,220 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess