EN
  • EN
  • DE

JDV2S09FS

Part No JDV2S09FS
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Diodes
Description VCO for UHF band
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1191586-JDV2S09FS
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JDV2S09FS CAD Model

Description

The JDV2S09FS is a silicon epitaxial planar type dual diode manufactured by Toshiba Semiconductor and Storage. This diode is designed for high-speed switching applications, such as in voltage clamping circuits, signal rectification, and general-purpose switching circuits.

Applications:

  • High-Speed Switching Circuits
  • Voltage Clamping Circuits
  • Signal Rectification
  • General Purpose Switching
  • Protection Circuits

Features:

  • Low Forward Voltage (VF)
  • Fast Reverse Recovery Time (trr)
  • Small Surface Mount Package (SOT-23)
  • High Reliability
  • RoHS Compliant

Benefits:

  • Reduced power dissipation due to low forward voltage drop.
  • Efficient high-speed switching due to fast reverse recovery time.
  • Easy integration into compact designs due to the small package size.
  • Long-term reliability in demanding applications.
  • Environmentally friendly due to RoHS compliance.

Additional Details:

The JDV2S09FS features a low forward voltage (VF), which minimizes power dissipation and improves efficiency in various circuits. Its fast reverse recovery time (trr) enables high-speed switching operation, making it suitable for applications where speed is critical. The small surface mount package (SOT-23) saves board space and facilitates automated assembly. This dual diode is commonly used in voltage clamping circuits to protect sensitive components from overvoltage conditions. It is also used in signal rectification circuits to convert AC signals to DC signals. In general-purpose switching applications, it can be used to switch signals or power. The device is designed for high reliability, ensuring long-term performance in demanding environments. It complies with RoHS standards, making it environmentally friendly. The JDV2S09FS is a versatile diode that can be used in a wide range of electronic applications. Its combination of low forward voltage, fast reverse recovery time, and small package size makes it a popular choice for circuit designers.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.2492
Vishay
DIODE RF PIN 30V 50MA DO35
Need more? Email Us
Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $3.1282
M/A-Com Technology Solutions
SCHOTTKY PLASTIC LEAD-FREE ZBD
Lowest to $1.4015
Broadcom Limited
DIODE SCHOTTKY RF CC 70V SOT-23
Lowest to $2.3583
Broadcom Limited
DIODE PIN SWITCH 100V SOT-323
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1746 $58.7300
120+ $0.9644 $115.7280
190+ $0.9344 $177.5360
260+ $0.9032 $234.8320
335+ $0.8732 $292.5220
445+ $0.7831 $348.4795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,600 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess