EN
  • EN
  • DE

JDH2S01T

Part No JDH2S01T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993626-JDH2S01T
Categories OEM Parts(J-L)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JDH2S01T CAD Model

Description

The JDH2S01T is a silicon Schottky barrier diode manufactured by Toshiba Semiconductor and Storage. This diode is designed for high-speed switching applications and is commonly used in circuits where fast recovery time and low forward voltage drop are crucial.

Applications:

  • High-Speed Switching Circuits: Used in circuits requiring rapid switching speeds, such as voltage clamping and signal rectification.
  • DC-DC Converters: Employed as a rectifier in DC-DC converters to improve efficiency.
  • Reverse Polarity Protection: Used to protect circuits from damage due to reverse polarity connections.
  • Sampling Circuits: Applied in sampling circuits where fast response is required.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves circuit efficiency.
  • Fast Reverse Recovery Time: Enables high-speed switching performance.
  • Small Package Size: Compact design allows for high-density circuit board layouts.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation, increasing overall circuit efficiency.
  • Faster Switching Speeds: Fast reverse recovery time allows for high-frequency operation.
  • Compact Design: Small package size enables miniaturization of electronic devices.
  • Enhanced Reliability: High surge current capability provides protection against voltage transients.

Additional Details:

The JDH2S01T typically features a low junction capacitance, which contributes to its fast switching speed. It is commonly used in applications where minimizing switching losses is critical. The diode is available in a surface-mount package, facilitating automated assembly processes. The specific voltage and current ratings should be consulted in the datasheet to ensure proper operation within the specified limits.

You May Also Be Interested in

Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Murata Electronics North America
Lowest to $0.1305
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
Lumileds
Lowest to $2.6115
Leshan Radio
Lowest to $0.0222
Leshan Radio
Lowest to $0.0382

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess