EN
  • EN
  • DE

GT50J301(Q)

Part No GT50J301(Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (E - I)
Description Trans IGBT Chip N-CH 600V 50A 200000mW 3-Pin(3+Tab) TO-3PL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 600 V
Element Configuration Single
Lead Free Lead Free
Max Collector Current 50 A
Max Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 3
RoHS Compliant
Win Source Part Number 1229256-GT50J301(Q)
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GT50J301(Q) CAD Model

Description

The GT50J301(Q) is an Insulated Gate Bipolar Transistor (IGBT) manufactured by Toshiba Semiconductor and Storage. IGBTs are semiconductor devices used as electronic switches in high-power applications, combining the advantages of both MOSFETs and bipolar junction transistors (BJTs). They offer high input impedance and high current-carrying capabilities.

Applications:

  • Inverter circuits for motor control.
  • Uninterruptible Power Supplies (UPS).
  • Welding machines.
  • Induction heating systems.
  • Power factor correction (PFC) circuits.

Features:

  • High-speed switching.
  • Low saturation voltage.
  • High input impedance.
  • Avalanche energy capability.
  • RoHS compliant.
  • Enhancement-mode N-channel IGBT.

Benefits:

  • Efficient power conversion.
  • Reduced switching losses.
  • Easy to drive.
  • Robust performance in demanding applications.
  • Environmentally friendly.
  • Improved system reliability.

The GT50J301(Q) is designed for high-voltage and high-current applications. It features a low saturation voltage, which minimizes power dissipation and improves efficiency. The high input impedance simplifies the drive circuitry. The avalanche energy capability provides added protection against voltage transients. The '(Q)' suffix may indicate specific testing or binning criteria which further analysis of the datasheet would clarify.

This IGBT is typically used in applications where high efficiency and reliability are critical. Its fast switching speed makes it suitable for use in high-frequency power converters. The robust design ensures reliable operation even in harsh environments. The GT50J301(Q) offers a cost-effective solution for switching power in demanding applications. The device's performance characteristics, including current and voltage ratings and switching speeds, should always be verified against the application's requirements using the manufacturer's official datasheet.

You May Also Be Interested in

TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Holtek
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess