EN
  • EN
  • DE

LTC4226CUD-2#PBF

Part No LTC4226CUD-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 16QFN / Hot Swap Controller 2 Channel General Purpose 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) No
Applications General Purpose
Features Auto Retry, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP
Voltage - Supply 4.5V ~ 44V
Temperature Range - Operating 0°C ~ 70°C
Current - Supply 700 µA
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC4226
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC4226CUD-2#PBF
Standard Package 121
Win Source Part Number 1320410-LTC4226CUD-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4226CUD-2#PBF CAD Model

Description

Analog Devices Inc. LTC4226CUD-2#PBF Dual Hot Swap Controller

The LTC4226CUD-2#PBF from Analog Devices Inc. is a sophisticated dual Hot Swap™ controller designed to enable safe board insertion and removal from a live backplane. This component is particularly suitable for systems that require a reliable and efficient power management solution to control the inrush current during plug-in events, thereby protecting both the card and the backplane from the potential damage caused by uncontrolled current surges.

Encased in a compact QFN-16 package, the LTC4226CUD-2#PBF offers a dual-channel design, allowing it to manage two separate supply voltages ranging from 2.9V to 15V. This versatility makes it an ideal choice for a wide range of applications, including servers, data storage systems, and telecommunications equipment, where precise power control and protection are crucial.

Key features of the LTC4226CUD-2#PBF include overcurrent protection, which utilizes a timed circuit breaker function to safeguard the system against prolonged overcurrent conditions. Additionally, the device boasts a fast short-circuit response time, effectively responding to and mitigating the effects of short circuits. Moreover, the LTC4226CUD-2#PBF is designed with an adjustable current limit and a dV/dt ramp, which can be configured to match specific application requirements.

The controller also integrates a power good output, enabling system monitoring and providing a signal once the power supply has stabilized and is within operational limits. This feature is particularly useful for sequential system power-up procedures, ensuring that downstream components are only powered once the supply is deemed safe and stable.

For applications with space constraints or those requiring a minimal component count, the LTC4226CUD-2#PBF stands out with its compact size and integrated functionality. It is a testament to Analog Devices Inc.'s commitment to delivering high-performance power management solutions that meet the stringent demands of modern electronic systems.

Overall, the LTC4226CUD-2#PBF is a robust and reliable solution that provides advanced control and protection for high-availability systems, ensuring continuous operation and minimizing the risk of damage due to power anomalies.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess