EN
  • EN
  • DE

DF8A6.2FK(TE85L,F)

Part No DF8A6.2FK(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1139794-DF8A6.2FK(TE85L,F)
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DF8A6.2FK(TE85L,F) CAD Model

Description

The DF8A6.2FK(TE85L,F) is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. It is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD).

Applications:

  • Protection of I/O interfaces
  • Protection of data lines
  • Protection of power lines
  • Consumer electronics (e.g., smartphones, tablets)
  • Industrial equipment
  • Automotive electronics

Features:

  • Low clamping voltage: Provides effective surge protection by limiting the voltage to a safe level.
  • Fast response time: Quickly reacts to transient voltage events, preventing damage to protected circuitry.
  • Small surface-mount package: Allows for easy integration into compact electronic designs.
  • High surge current capability: Withstands high surge currents without failure.
  • AEC-Q101 qualified: Suitable for automotive applications due to its high reliability and robustness.
  • Lead-free construction: Complies with environmental regulations.

Benefits:

  • Enhanced system reliability: Protects sensitive components from damage due to voltage surges and ESD.
  • Reduced downtime: Prevents failures caused by transient voltage events, minimizing equipment downtime.
  • Improved product lifespan: Extends the lifespan of electronic devices by safeguarding them from voltage-related damage.
  • Cost-effective protection: Offers a simple and economical solution for surge protection.
  • Simplified design: Easy to integrate into existing circuit designs.

Additional Details:

The DF8A6.2FK(TE85L,F) features a peak pulse power dissipation and a reverse stand-off voltage. It is available in a small surface-mount package. This TVS diode is commonly used in various applications where protection against voltage transients is required. The specific clamping voltage and surge current capability should be carefully considered when selecting this device for a particular application to ensure adequate protection.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
TDK Corporation
Lowest to $0.0244
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Chilisin
Need more? Email Us
C&K Components
Need more? Email Us
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
TDK Corporation
Lowest to $0.1360

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess