The DF3A5.6FV,L3F(T is a Transient Voltage Suppressor (TVS) diode from Toshiba Semiconductor and Storage, designed to protect sensitive electronic components from voltage transients. These transients can be caused by electrostatic discharge (ESD), inductive switching, and other events. The device quickly clamps overvoltages, diverting excess current away from protected circuitry.
Applications:
- ESD protection for portable electronics (smartphones, tablets)
- Overvoltage protection for communication interfaces (USB, HDMI)
- Surge protection for industrial control systems
- Automotive electronics protection
- General transient voltage suppression
Features:
- Low clamping voltage
- Fast response time
- Small surface mount package
- High surge capability
- Low leakage current
Benefits:
- Protects sensitive electronic components from damage
- Enhances system reliability and extends lifespan
- Reduces downtime and maintenance costs
- Improves product safety and performance
- Complies with ESD and surge protection standards
Detailed Specifications:
Key specifications for the DF3A5.6FV,L3F(T) typically include:
- Reverse Stand-Off Voltage: Approximately 5.6V, the maximum voltage the diode can withstand without conducting significantly.
- Clamping Voltage: The voltage to which the diode limits during a surge event. The value changes based on the current.
- Peak Pulse Current: The maximum surge current the device can handle without failing, typically measured per IEC 61000-4-2 (ESD) or IEC 61000-4-5 (Surge) standards.
- Junction Capacitance: Important for high-speed data lines; lower capacitance minimizes signal distortion.
- Package: Typically available in a small surface-mount package for size efficiency.
Always refer to the official datasheet from Toshiba Semiconductor and Storage for precise electrical characteristics, test conditions, and package dimensions. The DF3A5.6FV,L3F(T provides effective transient voltage protection in a compact form factor.