EN
  • EN
  • DE

DF3A3.3FU

Part No DF3A3.3FU
Manufacturer Toshiba Semiconductor and Storage
Catalog TVS - Diodes
Description Product for Use Only as Protection against Electrostatic Discharge (ESD).
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1167157-DF3A3.3FU
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DF3A3.3FU CAD Model

Description

The Toshiba DF3A3.3FU is a transient voltage suppressor (TVS) diode designed for protecting sensitive electronic components from electrostatic discharge (ESD), voltage surges, and other transient events. Part of Toshiba's protection device family, it offers a robust solution in a compact package.

Applications

  • Mobile Phones: Provides ESD protection for buttons, connectors, and other I/O interfaces.
  • Portable Devices: Protects sensitive circuits in smartphones, tablets, and wearable electronics.
  • Automotive Electronics: Safeguards automotive control units (ECUs) and sensor interfaces.
  • Industrial Equipment: Offers protection for industrial control systems and automation devices.
  • Consumer Electronics: Protects various circuits in TVs, DVD players, and other consumer devices.

Features

  • Low Clamping Voltage: Provides effective protection by limiting the voltage to a safe level.
  • Fast Response Time: Quickly responds to transient events to minimize risk of damage.
  • Small Package: Compact design allows for use in space-constrained applications.
  • High Surge Current Capability: Can withstand high surge currents without degradation.
  • Lead-Free: Compliant with environmental regulations, making it a lead-free component.

Benefits

  • Improved Reliability: Protects against damage from voltage surges and ESD, enhancing system reliability.
  • Extended Lifespan: Prevents premature failures and extends the operational life of devices.
  • Reduced Downtime: Minimizes downtime and maintenance costs associated with component failures.
  • Space-Saving: Small package size allows for integration into compact designs.
  • Environmentally Friendly: Lead-free construction reduces environmental impact.

Additional Details

The Toshiba DF3A3.3FU TVS diode typically features a breakdown voltage around 3.3V. Key specifications, including clamping voltage and surge current capability, are available in the product datasheet. This diode is generally packaged for surface mount assembly on printed circuit boards. It is designed to meet industry standards for ESD and surge immunity.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1390 $58.3800
1,015+ $0.1141 $115.8115
1,570+ $0.1106 $173.6420
2,160+ $0.1070 $231.1200
2,795+ $0.1034 $289.0030
3,745+ $0.0926 $346.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess