EN
  • EN
  • DE

DF2B5SL,L3F

Part No DF2B5SL,L3F
Manufacturer Toshiba Semiconductor and Storage
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 11.5VC SL2 / 11.5V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Toshiba Semiconductor and Storage
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 3.6V
Voltage - Clamping (Max) @ Ipp 11.5V (Typ)
Current - Peak Pulse (10/1000µs) 5.5A (8/20µs)
Power - Peak Pulse 77W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 7.2pF @ 1MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case 2-SMD, No Lead
Supplier Device Package SL2
Base Product Number DF2B5
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names DF2B5SLL3FTR,DF2B5SL,L3F(B,DF2B5SLL3FCT,DF2B5SLL3FDKR
Standard Package 10,000
Win Source Part Number 958500-DF2B5SL,L3F
Ultra Librarian 3D Model Ultra Librarian DF2B5SL,L3F CAD Model

Description

The DF2B5SL Zener diode from Toshiba Semiconductor and Storage is a TVS diode designed for circuit protection.

  • Type: TVS Diode
  • Configuration: Bidirectional
  • Number of Channels: 1 Channel
  • Mounting Type: SMD
  • Voltage Breakdown Minimum: 3.6V
  • Voltage Reverse Standoff: 3.3V
  • Voltage Clamping @ Ipp: 11.5V
  • Power Peak Pulse: 77W
  • Power Line Protection: No
  • Capacitance @ Frequency: 7.2pF @ 1MHz
  • Peak Pulse Current: 5.5A @ 10/1000µs and 8/20µs
  • Package: 2-SMD, No Lead
  • Supplier Device Package: SL2
  • Operating Temperature: 150°C (TJ)
  • Application: General Purpose

You May Also Be Interested in

Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess