EN
  • EN
  • DE

CUS15S40,H3F(T

Part No CUS15S40,H3F(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821173-CUS15S40,H3F(T
Ultra Librarian 3D Model Ultra Librarian CUS15S40,H3F(T CAD Model

Description

The CUS15S40,H3F(T is a Schottky barrier diode manufactured by Toshiba Semiconductor and Storage. Schottky diodes are characterized by their low forward voltage drop and fast switching speeds, making them suitable for applications where efficiency and high-frequency performance are paramount.

Applications

  • Switching power supplies: Used for rectification due to their fast switching and low forward voltage.
  • DC-DC converters: Improving efficiency in various converter topologies.
  • Free-wheeling diodes: Protecting inductive loads by providing a path for current during switching.
  • Reverse polarity protection: Preventing damage in circuits if the power supply is connected incorrectly.
  • Solar panel bypass diodes: Preventing hot spots and minimizing power loss in photovoltaic systems.

Features

  • Low forward voltage drop (Vf): Minimizes power loss and improves efficiency.
  • Fast switching speed: Reduces switching losses, enabling higher frequency operation.
  • High surge current capability: Withstands transient current spikes without damage.
  • Low reverse leakage current (Ir): Minimizes power loss during reverse bias.
  • Compact package: Allows for high-density circuit designs.

Benefits

  • Increased efficiency: Reduced power loss leads to more efficient power conversion.
  • Reduced heat generation: Lower power dissipation means less heat to manage.
  • Improved reliability: High surge current capability enhances robustness.
  • Smaller size: Enables miniaturization of electronic devices.
  • Faster switching: Allows for higher operating frequencies in power circuits.

Additional Details

The CUS15S40,H3F(T likely specifies a forward current rating of 15A and a reverse voltage rating of 40V, based on the '15S40' in the part number. The 'H3F(T' likely refers to a specific package type, lead finish, or other manufacturing details. The forward voltage drop, reverse leakage current, and thermal resistance are critical parameters to consider during circuit design. Consult the product datasheet for detailed electrical characteristics, thermal performance, and package dimensions. Schottky diodes are commonly used in high-efficiency power supplies and converters, especially where minimizing voltage drop is crucial for performance. The 'T' at the end of the part number usually indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,300 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess