EN
  • EN
  • DE

CTS05S40,L3F(T

Part No CTS05S40,L3F(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (B - D)
Description Rectifier Diode Small Signal Schottky Si 40V 0.5A 2-Pin CST T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106917-CTS05S40,L3F(T
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CTS05S40,L3F(T CAD Model

Description

The CTS05S40,L3F(T is a Schottky Barrier Diode manufactured by Toshiba Semiconductor and Storage. Schottky diodes are characterized by their low forward voltage drop and fast switching speed, making them suitable for various power management and high-frequency applications.

Applications

  • DC-DC converters
  • Reverse polarity protection
  • Switching power supplies
  • High-frequency rectification
  • Free-wheeling diodes

Features

  • Low Forward Voltage Drop (Vf): Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Surge Current Capability: Withstands transient current surges.
  • Surface Mount Device (SMD) Package: Allows for easy integration into compact circuits.
  • Operating Temperature Range: Typically -40°C to +150°C. (Check datasheet for specifics)
  • Repetitive Peak Reverse Voltage (Vrrm): Typically 40V (Check datasheet for specifics)
  • Average Forward Current (If): Typically 5A (Check datasheet for specifics)

Benefits

  • Improved efficiency in power converters: Reduces power loss and heat generation.
  • Fast response time: Enables high-frequency operation.
  • Reliable performance: Robust design ensures long-term reliability.
  • Simplified circuit design: Easy to integrate into new or existing circuits.

Additional Details

The CTS05S40,L3F(T Schottky diode utilizes a metal-semiconductor junction to create a Schottky barrier. This barrier results in a lower forward voltage drop compared to traditional PN junction diodes. The low forward voltage drop reduces power dissipation and improves efficiency in power conversion applications. The fast switching speed allows the diode to be used in high-frequency circuits without significant losses due to reverse recovery effects.

When using the CTS05S40,L3F(T Schottky diode, it's essential to check the datasheet for specific electrical characteristics and operating conditions. The forward voltage drop (Vf), reverse leakage current (Ir), and maximum junction temperature (Tj) should be carefully considered to ensure that the diode is operated within its safe operating area. Proper heat sinking may be required to prevent the diode from overheating at high currents. The device is sensitive to electrostatic discharge (ESD), so proper handling precautions should be taken during assembly and testing.

The designation “L3F(T” likely indicates specific packaging and lead-free compliance details. Always consult the official datasheet provided by Toshiba for accurate and complete specifications.

You May Also Be Interested in

Chilisin
new, original packaged
Lowest to $0.0018
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
TDK Corporation
Lowest to $0.1360
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
C&K Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1433 $50.1550
855+ $0.1176 $100.5480
1,320+ $0.1140 $150.4800
1,815+ $0.1103 $200.1945
2,350+ $0.1066 $250.5100
3,140+ $0.0956 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195,650 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess