EN
  • EN
  • DE
  • IT

CRH02(TE85L

Part No CRH02(TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820985-CRH02(TE85L
Ultra Librarian 3D Model Ultra Librarian CRH02(TE85L CAD Model

Description

The CRH02(TE85L) is a rectifier diode manufactured by Toshiba Semiconductor and Storage. Rectifier diodes are semiconductor devices designed to convert alternating current (AC) to direct current (DC). They are fundamental components in power supplies and various electronic circuits.

Applications

  • Power Supplies: Rectifying AC voltage to DC voltage for electronic devices.
  • Adapters: AC to DC conversion in wall adapters and chargers.
  • Inverters: As part of inverter circuits to convert DC to AC.
  • Voltage Multipliers: Creating higher DC voltages from lower AC voltages.
  • Free-wheeling Diodes: Protecting circuits from inductive voltage spikes.

Features

  • High Surge Current Capability: Withstands high surge currents, essential for reliable operation.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Recovery Time: Ensures rapid switching and efficient rectification.
  • Compact Size: Facilitates integration into space-constrained applications.
  • High Reliability: Robust construction for dependable performance.

Benefits

  • Efficient Power Conversion: Minimizes energy waste during AC-DC conversion.
  • Circuit Protection: Protects sensitive components from voltage spikes and reverse currents.
  • Stable Performance: Provides consistent and reliable operation over a wide range of operating conditions.
  • Extended Lifespan: Durable construction ensures long-term reliability.
  • Simplified Circuit Design: Facilitates easy integration into electronic circuits.

Additional Details

Specific technical specifications for the CRH02(TE85L) include its maximum reverse voltage, forward current, and operating temperature range. The device is typically packaged for surface mount technology (SMT), which allows for automated assembly and compact designs. The 'TE85L' suffix in the part number indicates a specific packaging or tape and reel option. The diode is designed to meet industry standards for performance and reliability. Its low forward voltage drop contributes to higher efficiency in power conversion applications, while its fast recovery time ensures optimal performance in switching circuits.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess