EN
  • EN
  • DE

CMZB200(T2L,TEM,Q)

Part No CMZB200(T2L,TEM,Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970563-CMZB200(T2L,TEM,Q)
Categories OEM Parts(C-E)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMZB200(T2L,TEM,Q) CAD Model

Description

The CMZB200(T2L,TEM,Q) is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device is commonly used in various applications to enhance the robustness and reliability of electronic systems.

Applications

  • Portable Devices: Protection for smartphones, tablets, and other portable electronics against ESD and surge events.
  • Communication Interfaces: Protection for I/O ports, USB interfaces, and Ethernet ports in communication equipment.
  • Automotive Electronics: Protection for automotive systems against voltage transients in harsh environments.
  • Industrial Equipment: Safeguarding industrial control systems and machinery from electrical disturbances.
  • Consumer Electronics: Protection for various consumer electronic devices such as TVs, set-top boxes, and gaming consoles.

Features

  • Low Clamping Voltage: Provides effective protection by clamping transient voltages to a safe level.
  • Fast Response Time: Quickly responds to transient events, minimizing the risk of damage to protected components.
  • Low Capacitance: Minimizes signal distortion and ensures signal integrity in high-speed data transmission applications.
  • Compact Package: Available in a small surface-mount package for efficient use of board space.
  • High Surge Capability: Withstands high surge currents without degradation in performance.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage caused by voltage transients, improving the overall reliability of electronic systems.
  • Reduced Downtime: Minimizes the risk of system failures due to ESD or surge events, reducing downtime and maintenance costs.
  • Improved Signal Integrity: Low capacitance ensures minimal signal distortion, maintaining signal integrity in high-speed data transmission.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment from voltage transients.
  • Easy Integration: Compact package and surface-mount design allow for easy integration into various electronic circuits.

Additional Details

The CMZB200(T2L,TEM,Q) features a low clamping voltage, which is critical for protecting sensitive electronic components. Its fast response time ensures that it can quickly react to transient events, preventing damage. The device's low capacitance makes it suitable for high-speed data transmission applications where signal integrity is crucial. The compact surface-mount package allows for efficient use of board space, making it ideal for portable devices and other space-constrained applications. The CMZB200(T2L,TEM,Q) is designed to meet the stringent requirements of modern electronic systems, providing robust protection against ESD and surge events. It adheres to RoHS compliance, ensuring that it meets environmental standards. Its specific electrical characteristics (e.g., breakdown voltage, clamping voltage, peak pulse current) will vary based on the exact specifications available in the datasheet, which should be consulted for precise design implementation.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess