The C2216 is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor. It is designed for high-frequency amplification and switching applications. This transistor is suitable for use in communication equipment, high-speed switching circuits, and various amplifier stages.
Applications
- RF Amplifiers
- Oscillators
- Mixers
- High-Speed Switching Circuits
- Communication Equipment
Features
- High transition frequency (fT)
- Low noise figure
- High power gain
- Small package size
- Excellent linearity
Benefits
- Enhanced signal amplification at high frequencies
- Reduced noise in sensitive circuits
- Improved signal strength
- Compact design for space-constrained applications
- High fidelity signal reproduction
Specifications
The C2216 typically features a collector-emitter voltage (VCEO) of 25V, a collector current (IC) of 50mA, and a transition frequency (fT) of 6.5 GHz. Its low noise figure and high power gain make it ideal for RF applications. The transistor is commonly available in a small surface-mount package, suitable for compact designs.
Note: Always consult the manufacturer's datasheet for comprehensive specifications and application guidelines to ensure proper operation and prevent any potential damage to the transistor or associated circuitry.