EN
  • EN
  • DE

74VHC4051AFT(BE)

Part No 74VHC4051AFT(BE)
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Description 74VHC Cmos Logic IC TSSOP16B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1181015-74VHC4051AFT(BE)
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHC4051AFT(BE) CAD Model

Description

The 74VHC4051AFT(BE) is an 8-channel analog multiplexer/demultiplexer manufactured by Toshiba Semiconductor and Storage. It belongs to the VHC (Very High-Speed CMOS) logic family, known for its high speed and low power consumption. This device allows selection of one of eight analog input/output channels based on a 3-bit address.

Applications

  • Analog signal routing
  • Audio and video switching
  • Data acquisition systems
  • Instrumentation and measurement
  • Remote control systems

Features

  • 8-Channel Multiplexer/Demultiplexer: Allows selection of one of eight analog channels.
  • High Speed Operation: Provides fast switching speeds for high-frequency signals.
  • Low Power Consumption: Minimizes power requirements for battery-powered devices.
  • Wide Operating Voltage Range: Operates reliably over a broad range of supply voltages.
  • Low On-Resistance: Minimizes signal attenuation and distortion.

Benefits

  • Flexible Signal Routing: Enables efficient and versatile analog signal management.
  • Improved System Performance: Facilitates high-speed data acquisition and processing.
  • Extended Battery Life: Reduces power consumption in portable applications.
  • Robust Operation: Ensures reliable performance in various environments.
  • Accurate Signal Transfer: Minimizes signal loss and distortion.

Additional Details

The 74VHC4051AFT(BE) requires a 3-bit binary address to select one of the eight channels. An enable input allows disabling all channels. The device features low on-resistance to minimize signal loss and distortion. The 'AFT' suffix usually indicates the package type and the '(BE)' at the end specifies the specific production lot or revision and it's important to verify this information in the datasheet for exact specifications. Typically, this device can handle both analog and digital signals within its specified voltage range. The voltage levels are typically compatible with standard CMOS logic levels.

Consult the official Toshiba datasheet for complete electrical characteristics, timing diagrams, and application guidelines. This information is crucial for designing reliable and efficient circuits using this multiplexer/demultiplexer.

You May Also Be Interested in

Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
GE Critical Power
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Matsuo
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2038 $50.9500
600+ $0.1672 $100.3200
930+ $0.1620 $150.6600
1,280+ $0.1568 $200.7040
1,655+ $0.1515 $250.7325
2,210+ $0.1359 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,260 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess