EN
  • EN
  • DE

2SK3476

Part No 2SK3476
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description TOSHIBA Field Effect Transistor Silicon N Channel MOS Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1127597-2SK3476
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3476 CAD Model

Description

The 2SK3476 is a silicon N-channel MOS type (MOSFET) field-effect transistor from Toshiba Semiconductor and Storage. It's designed for switching applications, particularly in DC-DC converters and power management circuits where high efficiency and reliability are crucial.

Applications

  • DC-DC Converters
  • Power Management Circuits
  • Switching Regulators
  • Load Switches
  • Motor Control Applications

Features

  • N-Channel MOSFET: Allows for efficient current flow control.
  • Low On-Resistance: Reduces power loss during conduction.
  • High-Speed Switching: Enables rapid switching performance.
  • Enhancement Mode: Requires a positive gate-source voltage to turn on.
  • Available in Surface Mount Package: Facilitates automated assembly processes.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power dissipation.
  • Reliable Performance: Toshiba's quality manufacturing ensures stable operation.
  • Compact Design: Suitable for small form factor applications.
  • Reduced Component Count: Integration simplifies circuit design.
  • Easy to Implement: Enhancement mode simplifies drive circuitry.

Additional Details

The 2SK3476 is commonly available in surface-mount packages like SOP or similar, making it ideal for automated PCB assembly. It's important to consider thermal management when using this MOSFET, especially at higher current levels. Adequate heat sinking or thermal design can help prevent overheating and ensure reliable operation.

Key Parameters:

  • Drain-Source Voltage (Vds): Typically rated at 30V.
  • Gate-Source Voltage (Vgs): Usually around ±20V.
  • Continuous Drain Current (Id): Can handle up to 6A depending on the temperature.
  • On-Resistance (Rds(on)): Approximately 0.028Ω at Vgs = 10V.

Always refer to the official Toshiba datasheet for the most accurate and up-to-date specifications before using the 2SK3476 in any application.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4744 $59.3856
57+ $2.0303 $115.7271
89+ $1.9667 $175.0363
122+ $1.9034 $232.2148
157+ $1.8399 $288.8643
211+ $1.6496 $348.0656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess