EN
  • EN
  • DE

2SK3389

Part No 2SK3389
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description Switching Regulator, DC-DC Converter Applications Motor Drive Applications / Trans MOSFET N-CH Si 30V 75A 4-Pin(2+2Tab) TFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 160009-2SK3389
Popularity Medium
Supply and Demand Status Balance
Family Name 2SK3389
Introduction Date September 03, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK3389 CAD Model

Description

2SK3389 MOSFET

The 2SK3389 MOSFET is engineered to deliver superior performance, making it an ideal choice for demanding electronic circuits. Its versatile nature ensures that it meets the requirements of a wide range of applications, from consumer electronics to industrial devices.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Battery Management Systems
  • Automotive Electronics
  • LED Drivers
  • Inverters

Features

  • Enhanced Thermal Performance: Capable of functioning efficiently under high temperatures.
  • Low Gate Charge: Minimizes the driving power requirements.
  • Compact Package: Allows for easy installation and saves PCB space.
  • Improved Drain Current: Provides higher current capacity for demanding loads.

Benefits

  • High Reliability: The MOSFET's design ensures consistent operation across a wide range of temperatures and environmental conditions.
  • Space-Saving: Its compact packaging supports the development of smaller, more efficient electronic products.
  • Reduced Power Consumption: Low gate charge contributes to less power draw, which is ideal for battery-powered applications.
  • Wide Application Range: Perfect for both current and future technologies, bolstering its longevity in electronic designs.

The 2SK3389 is a solution-oriented MOSFET made for advanced digital applications, upholding efficiency, reliability, and innovation in every aspect.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Panasonic
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess