EN
  • EN
  • DE

2SK3302

Part No 2SK3302
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description Switching Regulator, DC-DC Converter Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1127556-2SK3302
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK3302 CAD Model

Description

The 2SK3302 is an N-channel MOSFET produced by Toshiba Semiconductor and Storage. It is designed for high-speed switching applications and features a low on-resistance to minimize power loss. This makes it well-suited for use in DC-DC converters, power supplies, and motor control circuits.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Motor Control Circuits
  • Switching Regulators
  • Load Switches

Features:

  • N-Channel MOSFET
  • Low On-Resistance (R<sub>DS(on))
  • High-Speed Switching
  • Avalanche Energy Rated
  • Surface Mount Package (SMD)

Benefits:

  • Improved Efficiency: Low R<sub>DS(on) reduces conduction losses, increasing overall efficiency.
  • Fast Switching: Allows for higher frequency operation, reducing the size of passive components.
  • Robustness: Avalanche energy rating provides protection against voltage transients and inductive kickback.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat generation, simplifying thermal management.
  • Compact Size: Surface mount package allows for dense board layouts.

Additional Details:

The 2SK3302 is characterized by key parameters such as drain-source voltage (V<sub>DSS), gate-source voltage (V<sub>GSS), continuous drain current (I<sub>D), and total power dissipation (P<sub>D). Refer to the Toshiba datasheet for precise electrical characteristics, thermal resistance, and package dimensions. The gate threshold voltage (V<sub>GS(th)) is an important parameter for determining the turn-on voltage of the MOSFET. Proper gate drive circuitry is essential for achieving optimal switching performance. The device's thermal resistance junction-to-ambient (R<sub>th(j-a)) and junction-to-case (R<sub>th(j-c)) are important considerations for thermal management. The 2SK3302 is typically available in a surface mount package, enabling automated assembly. Understanding the safe operating area (SOA) is crucial for ensuring reliable operation under various load conditions. The gate charge (Q<sub>g) is a critical factor influencing switching speed and gate drive requirements. Its low gate charge helps to minimize switching losses at high frequencies. Consider the parasitic capacitances (C<sub>iss, C<sub>oss, C<sub>rss) when designing high-frequency switching circuits.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess