The 2SK208-GR is an N-channel junction field-effect transistor (JFET) from Toshiba Semiconductor and Storage. It is designed for low-noise amplifier applications and analog switching. This JFET offers high input impedance and low output impedance, making it suitable for impedance matching and signal amplification in sensitive circuits. The 'GR' suffix typically denotes a specific gain rank or performance characteristic within the 2SK208 series.
Applications
- Low-noise amplifiers (LNAs)
- Audio preamplifiers
- Analog switches
- Mixers
- Impedance matching circuits
Features
- N-channel JFET
- Low noise figure
- High input impedance
- Low output impedance
- High transconductance
Benefits
- Provides excellent signal amplification with minimal noise
- Allows for efficient impedance matching between different circuit stages
- Enables high-performance analog switching with low signal distortion
- Contributes to improved audio quality in preamplifier applications
- Offers stable and reliable performance in various circuit designs
Additional Details
The 2SK208-GR features a gate-source breakdown voltage of -30V, a drain current of 20mA, and a power dissipation of 200mW. Its low noise figure is a key advantage in sensitive amplifier circuits, ensuring minimal signal degradation. The high input impedance simplifies circuit design by reducing loading effects on the signal source. The 2SK208-GR is typically packaged in a through-hole package, making it easy to solder and integrate into existing circuit boards.
This JFET is commonly used in the front-end stages of radio receivers, where low noise is crucial for capturing weak signals. It is also found in audio equipment, such as microphone preamplifiers and instrument amplifiers, where it helps to preserve the clarity and fidelity of the audio signal. Its analog switching capabilities make it suitable for applications such as signal routing and multiplexing.