EN
  • EN
  • DE

2SK170

Part No 2SK170
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description FET, Silicon N Channel Junction Type(for Low Noise Audio Amplifier) / Trans JFET N-CH Si 3-Pin TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 159110-2SK170
Popularity Medium
Supply and Demand Status Limited
Family Name 2SK170
Introduction Date June 05, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK170 CAD Model

Description

Product Overview

The 2SK170 is a high-performance, low-noise Junction Field-Effect Transistor (JFET) renowned for its remarkable linearity and low capacitance. Ideal for audio and high-frequency applications, it boasts exceptional reliability and a compact form factor, making it a preferred choice among engineers and DIY enthusiasts alike.

Features and Benefits

  • Low Noise: Its superior low-noise performance ensures minimal signal distortion, making it perfect for high-fidelity audio applications.
  • High Input Impedance: Provides excellent isolation between input and output, enhancing performance in sensitive circuits.
  • Low Capacitance: Minimizes distortion in RF and audio applications, ensuring clearer signal processing.
  • Compact Design: Saves space on the PCB, allowing for more compact and efficient circuit designs.

Applications

  • High-quality audio equipment such as preamplifiers and mixers
  • Precision measurement equipment
  • RF amplifiers and oscillators
  • Sensor signal conditioning circuits

Additional Information

The 2SK170 JFET is designed for low-distortion amplification across a range of frequencies, from audio to RF. Its high input impedance and low output capacitance make it exceptional in buffer applications, ensuring signal integrity is maintained throughout the amplification process. Additionally, its robust construction provides longevity and reliability, even in demanding environments. This JFET is a staple in both professional and amateur electronics projects, where every detail in sound clarity and signal integrity counts.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess