EN
  • EN
  • DE

2SJ74-GR

Part No 2SJ74-GR
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description Trans JFET P-CH 6.5mA Si 3-Pin TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 158841-2SJ74-GR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 2SJ74GR
Introduction Date January 04, 1997
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ74-GR CAD Model

Description

2SJ74-GR P-Channel JFET - Complete Product Overview

The 2SJ74-GR is a distinguished P-channel JFET designed to provide exceptional input impedance and noise mitigation for highly precise applications. Its superior design and operational characteristics make it an ideal candidate for use in sensitive audio processing and RF amplification applications, ensuring the highest degree of signal fidelity and accuracy.

Features and Benefits

  • Exceptional Noise Reduction: Ensures minimized interference, critical for transparent audio and RF signal processing.
  • Remarkably High Input Impedance: Provides flexibility to handle diverse input sources without signal degradation.
  • Outstanding Linearity: Guarantees precise and faithful signal representation.
  • Robust and Dependable: Designed to endure demanding environmental and operational conditions.
  • Space-Efficient Form Factor: Facilitates easy incorporation into compact circuit configurations.

Applications

  • Professional Audio Equipment
  • RF Communication Systems
  • Scientific Instrumentation
  • Analog Signal Processing
  • Noise-Sensitive Sensors

With its unique attributes, the 2SJ74-GR is specially crafted for applications where sound quality and data precision are critical. Within the realm of high-fidelity audio systems, it ensures a pristine, unblemished sound output, making it a go-to solution for professional audio engineers. In scientific and RF domains, its precision attributes aid in clear and accurate signal handling.

Overall, the 2SJ74-GR JFET is a key player in any project where performance and precision cannot be compromised. Its ability to handle diverse challenges while delivering consistent results places it at the forefront of electronic design, particularly in fields requiring the utmost noise control and signal integrity.

You May Also Be Interested in

NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess