EN
  • EN
  • DE

2SJ74-BL

Part No 2SJ74-BL
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description Trans JFET P-CH 12mA Si 3-Pin TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 158840-2SJ74-BL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 2SJ74BL
Introduction Date January 04, 1997
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ74-BL CAD Model

Description

2SJ74-BL P-Channel JFET - Full Product Description

The 2SJ74-BL is an exceptional P-channel JFET (Junction Field Effect Transistor) known for its high input impedance and low noise characteristics. Suited for precision applications, this component offers excellent linearity and signal amplification capabilities, making it an essential element in high-fidelity audio systems and precision instrumentation.

Features and Benefits

  • Low Noise Performance: Ensures high-quality audio and signal processing by minimizing undesirable electrical noise.
  • High Input Impedance: Allows for greater flexibility in connecting a variety of input sources without affecting the signal quality.
  • Excellent Linearity: Provides accurate signal reproduction, crucial in audio and RF applications.
  • Durable Construction: Designed to withstand rigorous usage and environmental conditions.
  • Compact Design: Offers easy integration in tight circuit layouts where space is at a premium.

Applications

  • High-Fidelity Audio Amplifiers
  • RF Amplification
  • Precision Measurement Equipment
  • Sensor Signal Processing
  • Active Filters

The 2SJ74-BL is engineered specifically for applications demanding superior noise performance and high input impedance. Its small signal processing capabilities make it ideal for use in audio amplification systems where sound clarity and fidelity are paramount. Additionally, engineers developing instrumentation equipment can leverage the device's linearity and precision to enhance measurement accuracy.

In summary, the 2SJ74-BL JFET stands out as a pivotal component in situations where precision and noise suppression are critical. Its high input impedance and low noise levels make it indispensable in the fields of audio engineering and precision instrumentation, allowing for clear, distortion-free signal amplification across a variety of applications.

You May Also Be Interested in

NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess