EN
  • EN
  • DE

2SJ688

Part No 2SJ688
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 158838-2SJ688
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ688 CAD Model

Description

2SJ688 P-Channel MOSFET - Detailed Description

The 2SJ688 is a versatile and reliable P-channel enhancement mode MOSFET, designed to offer superior performance in a variety of applications. This robust component is a preferred choice for engineers and designers looking for efficiency and high power handling capabilities. Due to its exceptional specifications, the 2SJ688 finds application in numerous electronic projects and can significantly enhance the functionality of your circuits.

Features and Benefits

  • High Power Handling: Capable of managing high power loads efficiently, which makes it suitable for demanding applications.
  • Low On-State Resistance (R<sub>DS(ON)): Ensures minimal loss and heat generation, leading to improved efficiency.
  • Fast Switching Speeds: Enhances performance in high-frequency applications.
  • Rugged Design: Built to withstand harsh environments, ensuring long-term reliability.
  • Compact Package: Its compact size makes it easy to integrate into various circuit designs.

Applications

  • DC-DC Converters
  • Battery-Powered Applications
  • Motor Control Circuits
  • Power Management Systems
  • Switching Applications in Automotive Electronics

The 2SJ688 is engineered to deliver optimum performance in both consumer electronics and industrial equipment. It serves as a crucial component in power management, ensuring efficient energy conversion and distribution. Whether it's for motor drives, battery systems, or switching power supplies, the 2SJ688 MOSFET provides the reliability and power efficiency that modern electronic projects demand. Its rugged construction and precise engineering guarantee a dependable performance in a wide range of environmental conditions.

In summary, the 2SJ688 MOSFET is a robust solution for engineers seeking to enhance the performance and efficiency of their electronic designs. Its high power handling, low resistance, and fast switching capabilities make it an essential component in modern circuits. Embrace the quality and reliability of the 2SJ688 in your next electronic project.

You May Also Be Interested in

Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess