EN
  • EN
  • DE

2SJ239(TE16L)

Part No 2SJ239(TE16L)
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815392-2SJ239(TE16L)
Ultra Librarian 3D Model Ultra Librarian 2SJ239(TE16L) CAD Model

Description

The 2SJ239(TE16L) is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. This transistor is designed for power management and switching applications, offering efficient and reliable performance in various electronic circuits.

Applications

  • Power Supplies: Used in power supply circuits for voltage regulation and switching.
  • DC-DC Converters: Employed in DC-DC converters for efficient power conversion.
  • Motor Control: Utilized in motor control circuits to regulate motor speed and direction.
  • Load Switching: Applied in load switching applications for turning on and off various electronic loads.
  • Power Amplification: Can be used in power amplification circuits for signal boosting.

Features

  • P-Channel MOSFET: Features a P-channel configuration.
  • Low On-Resistance: Offers low on-resistance (RDS(on)) for efficient power handling.
  • High-Speed Switching: Provides fast switching speeds for high-frequency applications.
  • Low Threshold Voltage: Features a low threshold voltage (VGS(th)).
  • Surface Mount Package: Typically available in a surface-mount package for easy PCB assembly.

Benefits

  • Efficient Power Handling: Low on-resistance minimizes power loss and heat generation.
  • Fast Switching Speeds: Allows for use in high-frequency power management applications.
  • Simple Drive Requirements: Low threshold voltage simplifies gate drive circuitry.
  • Compact Design: Surface-mount package enables compact and efficient circuit designs.
  • Reliable Performance: Toshiba’s quality ensures reliable and consistent performance.

Technical Specifications

While the exact specifications depend on the specific datasheet for the 2SJ239(TE16L), key parameters typically include:

  • Drain-Source Voltage (VDSS): Specific voltage rating (refer to datasheet).
  • Gate-Source Voltage (VGSS): Specific voltage rating (refer to datasheet).
  • Drain Current (ID): Continuous and pulsed drain current ratings (refer to datasheet).
  • On-Resistance (RDS(on)): Specific on-resistance value at a given gate voltage (refer to datasheet).
  • Gate Threshold Voltage (VGS(th)): Specific threshold voltage value (refer to datasheet).
  • Power Dissipation (PD): Maximum power dissipation rating (refer to datasheet).

Important Note: Always consult the official Toshiba datasheet for the 2SJ239(TE16L) for detailed specifications, application notes, and safety guidelines to ensure proper and safe operation.

You May Also Be Interested in

Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess