EN
  • EN
  • DE

669805\4GB\256Mx8\16C

Part No 669805\4GB\256Mx8\16C
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 512Mx64 UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948048-669805\4GB\256Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 669805\4GB\256Mx8\16C CAD Model

Description

The Samsung 669805 is a 4GB DDR4 memory module. It is configured with 256Mx8 memory chips and a 16C organization, suggesting it is designed for standard computing applications where a balance of capacity and performance is required. This module aims to improve system responsiveness and handle moderate multitasking demands in desktop computers and laptops.

Applications:

  • Desktop PCs: Upgrading memory in desktop computers for everyday tasks, web browsing, and office applications.
  • Laptops: Improving performance in laptops for general use, including document editing and media consumption.
  • Small Form Factor PCs: Enhancing memory capacity in compact PCs for home or office use.

Features:

  • 4GB Capacity: Provides sufficient memory for common computing tasks and moderate multitasking.
  • DDR4 Technology: Offers improved data transfer rates and energy efficiency compared to older DDR standards.
  • 256Mx8 Configuration: Organizes memory chips for efficient data access and optimal performance.
  • 16C Organization: Enhances memory controller efficiency by optimizing memory bank and rank utilization.

Benefits:

  • Improved Multitasking: Allows users to run multiple applications concurrently without significant performance degradation.
  • Enhanced System Responsiveness: Provides faster application loading times and smoother overall system operation.
  • Increased Productivity: Enables users to work more efficiently by minimizing delays and improving workflow.
  • Lower Power Consumption: Contributes to longer battery life in laptops and reduced energy costs in desktop PCs.

The Samsung 669805 4GB DDR4 memory module is a reliable and cost-effective solution for upgrading the memory capacity of desktop computers and laptops. With its DDR4 technology and optimized configuration, it delivers improved data transfer rates and energy efficiency. This module is designed to enhance system responsiveness, improve multitasking capabilities, and increase overall productivity for a wide range of computing tasks.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess