EN
  • EN
  • DE

2SD371

Part No 2SD371
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Description Silicon NPN Triple Diffused Mesa Transistortentative
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1200711-2SD371
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD371 CAD Model

Description

The 2SD371 is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for use in various general-purpose amplifier and switching applications.

Applications:

  • General-purpose amplifier circuits
  • Switching circuits
  • Driver stages
  • Consumer electronics
  • Industrial control equipment

Features:

  • High Collector Current: Capable of handling relatively high collector current.
  • Low Saturation Voltage: Offers low saturation voltage for efficient switching.
  • High hFE: Provides high current amplification factor (hFE).
  • Epitaxial Planar Structure: Ensures good switching characteristics and reliability.

Benefits:

  • Versatile Application: Suitable for a wide range of amplifier and switching applications.
  • Efficient Switching: Low saturation voltage reduces power dissipation during switching.
  • High Gain: High hFE allows for effective amplification.
  • Reliable Performance: Epitaxial planar structure ensures stable and reliable operation.

Additional Details:

The 2SD371 is typically available in a TO-92 package. Key electrical characteristics include a collector-emitter voltage (VCEO) typically around 60V, a collector current (IC) of about 2A, and a power dissipation (PC) around 1W. The DC current gain (hFE) is typically between 100 and 300, but these values may vary based on specific test conditions and manufacturing tolerances. It's crucial to consult the datasheet for the specific operating conditions and absolute maximum ratings to ensure reliable operation and prevent damage to the transistor.

This transistor is often used in audio amplifiers, power supplies, and various control circuits where a reliable and moderately high-current NPN transistor is required. Its availability and relatively low cost make it a popular choice for both hobbyists and professional electronic engineers.

You May Also Be Interested in

Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Linear Technology
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Microchip Technology
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Molex, LLC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess