Microchip Technology SST85LD0128-120-5C-LBZE
The SST85LD0128-120-5C-LBZE is a state-of-the-art flash memory device from Microchip Technology, designed to provide high-speed, reliable, and flexible storage solutions for a wide range of applications. This non-volatile memory product is part of Microchip's Serial Flash 85 Series, which is renowned for its robust performance and endurance.
Key Features:
- Capacity: The device offers a substantial storage capacity of 128 Megabits, allowing ample space for firmware storage, code shadowing, and data logging applications.
- Interface: It utilizes a Serial Peripheral Interface (SPI) with a clock frequency of up to 120 MHz, enabling fast data transfer rates that are essential for high-speed operations.
- Performance: With its high-speed read and write capabilities, the SST85LD0128-120-5C-LBZE ensures quick access to data, improving the overall performance of the system it is integrated with.
- Versatility: This memory chip is suitable for a variety of applications, including consumer electronics, networking, industrial control, and automotive systems, thanks to its wide operating temperature range of -40°C to +85°C.
- Package: The device comes in an 8-contact WSON (Wide Small Outline No lead) package, which is known for its small footprint and suitability for space-constrained applications.
- Endurance and Reliability: It is engineered to withstand a minimum of 100,000 erase/write cycles, ensuring long-term reliability and data integrity.
Applications:
The SST85LD0128-120-5C-LBZE is ideal for use in a variety of applications where reliable and fast access to non-volatile memory is crucial. Its robust design and high-speed interface make it perfect for use in embedded systems, IoT devices, gaming consoles, and other sophisticated electronic systems that require frequent or rapid access to stored data.
With Microchip's commitment to quality and support, the SST85LD0128-120-5C-LBZE is a superior choice for designers and engineers looking for a high-performance Serial Flash memory solution that can keep pace with the demanding requirements of modern electronic devices.