EN
  • EN
  • DE

2SD2079

Part No 2SD2079
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description NPN TRIPLE DIFFUSED TYPE (HIGH POWER SWITCHING, HAMMER DRIVE, PULSE MOTOR DRIVE APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1126426-2SD2079
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD2079 CAD Model

Description

The 2SD2079 is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for switching and amplifier applications requiring high voltage and high current capabilities. It is often used in power supplies, motor control, and general-purpose switching circuits.

Applications:

  • Switching Regulators
  • DC-DC Converters
  • Motor Drivers
  • Power Amplifiers
  • General Purpose Switching

Features:

  • High Collector Current: IC = 5A (Maximum)
  • High Collector-Emitter Voltage: VCEO = 400V
  • Low Saturation Voltage: VCE(sat) = 1.5V (Maximum) at IC = 3A
  • Fast Switching Speed
  • High Power Dissipation

Benefits:

  • Efficient switching and amplification in high-voltage circuits
  • Reduced power loss and heat generation
  • Improved reliability and stability
  • Suitable for demanding industrial applications

Additional Details:

Absolute Maximum Ratings:

  • Collector-Base Voltage (VCBO): 400V
  • Collector-Emitter Voltage (VCEO): 400V
  • Emitter-Base Voltage (VEBO): 6V
  • Collector Current (IC): 5A
  • Base Current (IB): 1A
  • Collector Power Dissipation (PC): 40W (Ta=25°C)
  • Junction Temperature (Tj): 150°C
  • Storage Temperature (Tstg): -55°C to +150°C

Electrical Characteristics (at Ta=25°C):

  • Collector Cutoff Current (ICBO): 1 μA (Maximum) at VCB=400V
  • Emitter Cutoff Current (IEBO): 1 μA (Maximum) at VEB=6V
  • DC Current Gain (hFE): 10 to 40 at VCE=5V, IC=0.5A
  • Collector-Emitter Saturation Voltage (VCE(sat)): 1.5V (Maximum) at IC=3A, IB=0.3A
  • Transition Frequency (fT): 4 MHz (Typical)

The 2SD2079 is typically supplied in a TO-220 package. It is crucial to refer to the official Toshiba datasheet for accurate specifications and application guidelines.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess