The 2SC5066-Y(T5L is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for high-frequency amplification and switching applications.
Applications
- High-frequency amplifiers
- Oscillators
- Mixers
- Switching circuits in communication equipment
- RF applications
Features
- Low noise figure
- High transition frequency
- Excellent power gain
- Small signal amplification
- Epitaxial planar structure for enhanced reliability
Benefits
- Improved signal quality in high-frequency applications due to low noise
- Efficient amplification at high frequencies
- Stable performance in various operating conditions
- Increased system reliability due to robust design
- Optimized for use in compact electronic devices
Additional Details
The 2SC5066-Y(T5L features a collector-emitter voltage (VCEO) of typically 20V, collector current (IC) of around 50mA, and power dissipation (PC) of about 200mW. Its high transition frequency (fT), which can be up to 7 GHz, allows it to perform well in high-speed circuits. The 'Y' in the part number likely indicates a specific gain ranking or other electrical characteristic. The transistor is typically available in a small surface-mount package. Careful consideration of thermal management is important for achieving optimal performance and reliability.