EN
  • EN
  • DE

2SC4682

Part No 2SC4682
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description NPN EPITAXIAL TYPE (STROBE FLASH, MEDIUM POWER AMPLIFIER APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1125745-2SC4682
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4682 CAD Model

Description

The 2SC4682 is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for use in high-frequency amplifier applications, particularly in VHF and UHF bands.

Applications:

  • VHF Amplifiers: Used in Very High Frequency (VHF) amplifier circuits.
  • UHF Amplifiers: Suitable for Ultra High Frequency (UHF) amplifier circuits.
  • Low-Noise Amplifiers (LNA): Applied in LNA stages for sensitive signal reception.
  • Oscillators: Employed in oscillator circuits generating high-frequency signals.

Features:

  • NPN Epitaxial Planar Transistor: Silicon NPN type transistor with an epitaxial planar structure.
  • High Transition Frequency (fT): Features a high transition frequency for optimal high-frequency performance.
  • Low Noise Figure: Designed to minimize noise in sensitive amplifier applications.
  • High Power Gain: Provides significant power gain in amplifier circuits.
  • Small Signal Amplifier: Optimized for amplifying small signals with minimal distortion.

Benefits:

  • Excellent High-Frequency Performance: Ensures efficient operation in VHF and UHF circuits.
  • Low Noise Amplification: Minimizes noise for clearer signal amplification, crucial for sensitive applications.
  • Reliable Signal Generation: Provides stable and consistent signal generation in oscillator applications.
  • Compact Design: Well-suited for compact electronic devices.
  • Versatile Applications: Ideal for various VHF and UHF amplifier applications in communication systems.

Additional Details:

The 2SC4682 transistor has a collector-emitter voltage (VCEO) of 12V, a collector current (IC) of 50mA, and a power dissipation (PC) of 200mW. It features a high transition frequency (fT) typically around 8 GHz, making it highly suitable for high-frequency amplifier stages. The transistor is packaged in a small surface-mount package, facilitating easy integration into modern electronic circuits. Its low noise figure ensures minimal signal degradation, which is essential for sensitive receiver applications. Manufactured using Toshiba's advanced semiconductor technology, the 2SC4682 offers high reliability and consistent performance in VHF and UHF applications. This makes it particularly useful in low-noise amplifier designs and other high-frequency circuits requiring stable and clean signal amplification.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3035 $59.1825
465+ $0.2490 $115.7850
720+ $0.2413 $173.7360
990+ $0.2335 $231.1650
1,280+ $0.2257 $288.8960
1,715+ $0.2024 $347.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess