EN
  • EN
  • DE

2SA1516

Part No 2SA1516
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description SILICON PNP TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1124477-2SA1516
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1516 CAD Model

Description

The 2SA1516 is a silicon PNP epitaxial planar transistor from Toshiba Semiconductor and Storage. It is designed for high-power amplification and switching applications. This transistor is commonly found in audio amplifiers, power supplies, and motor control circuits due to its robust characteristics and reliable performance.

Applications

  • Audio amplifiers (power output stages)
  • Power supplies (linear regulators and switching circuits)
  • Motor control circuits (DC motor drivers)
  • General-purpose switching circuits
  • High-current linear amplifiers

Features

  • High Collector Current (IC): Capable of handling substantial collector current, enabling it to drive demanding loads.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation and enhances efficiency in switching applications.
  • High Power Dissipation (PD): Can dissipate a significant amount of power, making it suitable for high-power applications.
  • Excellent Linearity: Provides accurate and faithful amplification of audio signals.
  • High fT: high transition frequency

Benefits

  • Improved Audio Quality: Delivers clear and powerful audio output in amplifier circuits.
  • Enhanced Power Supply Efficiency: Reduces energy loss and improves the overall efficiency of power supplies.
  • Reliable Motor Control: Provides precise and dependable control of DC motors.
  • Increased System Performance: Enables efficient and stable operation of various electronic devices.
  • Reduced Heat Generation: Minimizes heat dissipation, contributing to improved system reliability and longevity.

Additional Details

The 2SA1516 typically comes in a TO-3P package. Key specifications include a collector-emitter voltage (VCEO) of -160V, a collector current (IC) of -10A, and a power dissipation (PD) of 80W. It is often used in complementary pairs with NPN transistors like the 2SC3940 to create push-pull amplifier configurations. Always consult the manufacturer's datasheet for complete and accurate specifications before using this transistor in any application.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess