EN
  • EN
  • DE

1ZM27(Q)

Part No 1ZM27(Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1167766-1ZM27(Q)
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1ZM27(Q) CAD Model

Description

The 1ZM27(Q) is a Zener diode manufactured by Toshiba Semiconductor and Storage. A Zener diode is a silicon semiconductor device that allows current to flow in either a forward or reverse direction. However, it's specifically designed to operate in the reverse breakdown region at a specific voltage, known as the Zener voltage. This characteristic makes it useful for voltage regulation and protection circuits.

Applications:

  • Voltage Regulation: Maintains a constant voltage level in electronic circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes.
  • Clipping Circuits: Limits the voltage of a signal to a specific level.
  • Voltage Shifting: Shifts the voltage level of a signal.
  • Reference Voltage: Provides a stable reference voltage for measurement and control circuits.

Features:

  • Precise Zener Voltage: Maintains a stable voltage at the specified breakdown voltage.
  • Low Reverse Leakage Current: Minimizes current flow when the diode is reverse biased below the Zener voltage.
  • Sharp Breakdown Characteristic: Provides a well-defined breakdown voltage for accurate voltage regulation.
  • Small Package Size: Suitable for compact electronic devices.
  • High Reliability: Manufactured by Toshiba, ensuring consistent and dependable performance.

Benefits:

  • Stable Voltage Output: Provides a consistent voltage level, improving the stability of electronic circuits.
  • Protection from Voltage Spikes: Prevents damage to sensitive components from overvoltage conditions.
  • Accurate Voltage Limiting: Limits the voltage of a signal to a precise level, protecting downstream circuits.
  • Versatile Voltage Control: Provides a range of voltage control functions in various electronic applications.
  • Easy Integration: Simple to incorporate into existing circuit designs.

Additional Details:

The 1ZM27(Q)'s key specifications include its Zener voltage, Zener impedance, reverse leakage current, and power dissipation. The Zener voltage is typically specified with a tolerance, indicating the range of acceptable values. The Zener impedance represents the change in voltage with respect to a change in current. The power dissipation is the maximum power the diode can safely dissipate. When designing circuits with this Zener diode, it is crucial to refer to the manufacturer's datasheet for detailed information on its characteristics and recommended operating conditions. This ensures optimal performance and reliability in the intended application.

You May Also Be Interested in

TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
GE Critical Power
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Applied Micro Circuits Corporation
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Microchip Technology
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess