EN
  • EN
  • DE

1SV286

Part No 1SV286
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description VARIABLE CAPACITANCE DIODE (CATV CONVERTER 1st OSC TUNING)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1122799-1SV286
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SV286 CAD Model

Description

The Toshiba 1SV286 is a silicon epitaxial planar varactor diode designed for use in various electronic tuning applications. This diode is particularly well-suited for voltage-controlled oscillators (VCOs), frequency synthesizers, and electronic tuning circuits. Its key characteristic is its variable capacitance, which changes in response to the reverse voltage applied across it, allowing for precise frequency control in tuning applications.

Applications:

  • Voltage-Controlled Oscillators (VCOs): Used in circuits where the oscillation frequency needs to be adjusted by an applied voltage.
  • Frequency Synthesizers: Employed in generating a range of precise frequencies for communication and instrumentation.
  • Electronic Tuning Circuits: Utilized in radio and television tuners to select desired frequencies.
  • Automatic Frequency Control (AFC) Systems: Integrated into circuits to maintain a stable frequency by compensating for drift.
  • Parametric Amplifiers: Used in applications where signal amplification is achieved through variable capacitance.

Features:

  • High Capacitance Ratio: Offers a wide range of capacitance variation for precise tuning.
  • Low Series Resistance: Minimizes signal loss and improves circuit efficiency.
  • Small Package Size: Allows for compact and efficient circuit designs.
  • Silicon Epitaxial Planar Construction: Ensures high reliability and consistent performance.
  • Fast Response Time: Enables quick and accurate frequency adjustments.

Benefits:

  • Precise Frequency Control: Allows for accurate and stable tuning in various electronic systems.
  • Wide Tuning Range: Provides flexibility in frequency selection.
  • Improved Signal Quality: Low series resistance minimizes signal degradation.
  • Compact Circuit Design: Small package facilitates integration into space-constrained applications.
  • Enhanced Reliability: Ensures consistent performance over a wide range of operating conditions.

Additional Details:

The Toshiba 1SV286 varactor diode is typically packaged in a small surface-mount package, such as a SOT-23, making it suitable for automated assembly and compact designs. It requires careful consideration of the voltage and current limits specified in the datasheet to ensure optimal performance and longevity. The diode's high capacitance ratio allows for a broad tuning range, making it suitable for applications requiring precise frequency control. The low series resistance helps maintain signal integrity and minimizes power loss, contributing to improved overall circuit performance. The 1SV286 is designed to provide a reliable and efficient solution for various tuning and frequency control applications.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess