EN
  • EN
  • DE

02CZ6.2-X

Part No 02CZ6.2-X
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description TOSHIBA Zenzer Diode Silicon Epitaxial Planar Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1120562-02CZ6.2-X
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 02CZ6.2-X CAD Model

Description

The 02CZ6.2-X is a Zener diode manufactured by Toshiba Semiconductor and Storage. It is designed for voltage regulation and protection in various electronic circuits. The diode provides a stable reference voltage and protects sensitive components from overvoltage conditions.

Applications

  • Voltage Regulation
  • Overvoltage Protection
  • Clipping Circuits
  • Voltage Reference Circuits
  • Transient Voltage Suppression

Features

  • Zener Diode: Provides a stable reference voltage.
  • Low Reverse Leakage Current: Minimizes power loss.
  • Sharp Breakdown Voltage: Ensures precise voltage regulation.

Benefits

  • Precise Voltage Regulation: Maintains a stable voltage output in varying conditions.
  • Effective Overvoltage Protection: Protects sensitive components from damage.
  • Enhanced System Reliability: Toshiba's manufacturing quality provides a reliable component for critical systems.
  • Versatile Application: Suitable for a wide range of applications, from voltage regulation to transient voltage suppression.
  • Simplified Circuit Design: Its characteristics allow for simplified circuit designs with fewer external components.

Technical Specifications

The 02CZ6.2-X typically features a Zener voltage (VZ) of 6.2V, a forward voltage (VF) of 1V, and a reverse leakage current (IR) of 0.1 μA. The device is typically packaged in a small signal diode package, suitable for surface mount or through-hole mounting. It operates effectively within a temperature range of -55°C to +150°C.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess