EN
  • EN
  • DE

02CZ4.7-Y(TE85L,F)

Part No 02CZ4.7-Y(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Zener Voltage 4.645 V
Win Source Part Number 1033568-02CZ4.7-Y(TE85L,F)
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 02CZ4.7-Y(TE85L,F) CAD Model

Description

The 02CZ4.7-Y(TE85L,F) is a Zener diode manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable reference voltage of 4.7V. The '02CZ' designation indicates a dual Zener diode configuration, likely with common cathode or anode connection. The 'Y' suffix signifies a specific tolerance or grade, while '(TE85L,F)' refers to the packaging and specific manufacturing process. This diode is used for voltage regulation, overvoltage protection, and signal clipping in various electronic circuits.

Applications:

  • Voltage Regulation: Provides a stable 4.7V output for regulated power supplies and voltage references.
  • Overvoltage Protection: Protects sensitive circuits from voltage spikes and surges.
  • Signal Clipping: Limits the voltage of a signal to a maximum of 4.7V.
  • Voltage Shifting: Shifts the DC level of a signal by a fixed amount.
  • Parameter Trimming: Precisely adjust circuit parameters using Zener voltage.

Features:

  • 4.7V Zener Voltage: Provides a precise and stable reference voltage.
  • Dual Diode Configuration: Offers design flexibility and potential for symmetrical circuits.
  • Low Reverse Leakage Current: Minimizes current flow when the diode is reverse biased below the Zener voltage.
  • Sharp Breakdown Voltage: Provides a well-defined voltage regulation point.
  • Surface Mount Package (TE85L,F): Facilitates automated assembly and reduces board space.

Benefits:

  • Stable Voltage Reference: Ensures consistent circuit operation over varying input voltages and temperatures.
  • Reliable Overvoltage Protection: Prevents damage to sensitive components from voltage transients.
  • Precise Signal Control: Allows for accurate signal clipping and shaping.
  • Simplified Circuit Design: Provides a convenient and cost-effective solution for voltage regulation.
  • Compact Size: Surface mount package allows for dense circuit layouts.

Additional Details:

Key specifications for the 02CZ4.7-Y(TE85L,F) include Zener voltage tolerance, reverse leakage current, power dissipation, and operating temperature range. The 'Y' suffix often indicates a specific tolerance on the Zener voltage. The '(TE85L,F)' marking relates to the specific surface-mount package and manufacturing process. Consult the Toshiba datasheet for detailed electrical characteristics, thermal considerations, and soldering recommendations. The dual diode configuration may be either series or common cathode, depending on the specific internal arrangement.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Texas Instruments
Need more? Email Us
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess