EN
  • EN
  • DE

XP152A12C0MRN

Part No XP152A12C0MRN
Manufacturer Torex Semiconductor Ltd
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 416229-XP152A12C0MRN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XP152A12C0MRN CAD Model

Description

The XP152A12C0MRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. These devices are designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a certain threshold. This is a critical function in preventing damage to sensitive electronic components and ensuring the stable operation of a system.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies and initiates protective measures.
  • Battery-Powered Devices: Prevents deep discharge of batteries by disabling the load when the battery voltage reaches a critical level.
  • Industrial Control Systems: Monitors power supply voltages to maintain stable and reliable operation of industrial equipment.
  • Automotive Electronics: Protects automotive electronic systems from voltage fluctuations and ensures proper operation of critical functions.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring for reliable performance. The '12C0' portion suggests a detection voltage around 1.2V.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Allows for easy integration into compact electronic devices.
  • Hysteresis: Prevents false triggering due to noise or minor voltage fluctuations.
  • Open Drain Output: Provides flexibility in connecting to various types of circuits.

Benefits

  • Protects Sensitive Components: Prevents damage to electronic components caused by undervoltage conditions.
  • Ensures Stable System Operation: Provides a reliable reset signal for proper system initialization and operation.
  • Extends Battery Life: Low power consumption helps to extend battery life in portable devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Improved System Reliability: Reduces the likelihood of system failures due to power supply issues.

The XP152A12C0MRN likely has a detection voltage of approximately 1.2V, given the part number. The 'MR' usually signifies a specific package type, while the 'N' may indicate a particular revision or feature. It is essential to consult the official datasheet from Torex Semiconductor Ltd. for accurate specifications. The datasheet includes critical details, such as the exact detection voltage, operating temperature range, output characteristics (like rise and fall times), and recommended soldering procedures. Proper soldering techniques are crucial to ensure reliable performance and prevent damage to the IC during assembly. Always follow the soldering profile specified in the datasheet.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1247 $57.9855
1,125+ $0.1028 $115.6500
1,745+ $0.0993 $173.2785
2,410+ $0.0959 $231.1190
3,090+ $0.0936 $289.2240
4,170+ $0.0832 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess